Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ2

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BGTZ2
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BGTZ2
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6455BGTZ2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6455BGTZ2-ND
DSP (Digital Signal Processors) TMS320C6455BGTZ2-ND
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ2
797335-TMS320C6455BGTZ2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ2 797335-TMS320C6455BGTZ2
Manufacturer: Texas Instruments Win Source Part Number: 797335-TMS320C6455BG TZ2 Series: TMS320C645x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.2V,1.25V,1.5V,1.8V ,3.3V Package: 697-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McBSP, PCI, UTOPIA Clock Rate: 1.2GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.20V Family Name: TMS320C6455 Categories: Integrated Circuits (ICs) Manufacturer Package: 697-FCBGA (24x24) Alternative Parts (Cross-Reference): TMS320C6455BZTZ2; TMS320C6455BCTZ2; Introduction Date: May 01, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797335-TMS320C6455BGTZ2
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.2V,1.25V,1.5V,1.8V,3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.20V
Family Name: TMS320C6455
Categories: Integrated Circuits (ICs)
Manufacturer Package: 697-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6455BZTZ2; TMS320C6455BCTZ2;
Introduction Date: May 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C6455BGTZ2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZ2 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C6455BGTZ2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BGTZ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FIXED-POINT DSP 697-FCBGA - 815-TMS320C6455BGTZ2 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 697-FCBGA
815-TMS320C6455BGTZ2
IC FIXED-POINT DSP 697-FCBGA 815-TMS320C6455BGTZ2
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6455BGTZ2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BGTZ2
DSP (Digital Signal Processors) TMS320C6455BGTZ2
IC FIXED-POINT DSP 697-FCBGA

IC FIXED-POINT DSP 697-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BGTZ2 TMS320C6455BGTZ2-ND 797335-TMS320C6455BGTZ2 698-TMS320C6455BGTZ2 815-TMS320C6455BGTZ2 TMS320C6455BGTZ2
Product Name TMS320C6455 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BGTZ2 Dsp IC FIXED-POINT DSP 697-FCBGA DSP (Digital Signal Processors)
Interface Type I²C I²C; PCI I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA I2C, PCI I²C; PCI; Host Interface, I2C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V 1.20V 1.5V 1.25V
Package Type Other; 697-BFBGA, FCBGA Other; FCBGA Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Pin Count 697 697
Clock Speed 1200 MHz 1200 MHz 1200 MHz 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - TMS320BC52PJ100 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-BQFP
Clock Speed 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details