Texas Instruments TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZ2

Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6455BCTZ2 is a fixed-point digital signal processor in the TMS320C64x+™ family, designed for high-performance applications in video, telecom, and imaging infrastructure. It is packaged in a 697-pin fine-pitch ball grid array (FCBGA) with a 0.8-mm ball pitch and operates at a 1.2-GHz clock rate. The device supports commercial temperature range operation from 0°C to 90°C. It features an 8-way VLIW DSP core, 32 KB L1 program and data caches, 2 MB of unified L2 memory, a DDR2-533 memory controller, four Serial RapidIO® links, a 10/100/1000 Mbps Ethernet MAC, and a 32-bit PCI interface. The processor is built on a 90-nm CMOS process with 1.25-V internal core voltage and multiple I/O voltage levels. It includes enhanced coprocessors for Viterbi and Turbo decoding, a 64-bit EDMA3 controller, and IEEE 1149.1 JTAG boundary scan support.

Datasheet Summary
Powered by GS/AI

The TMS320C6455BCTZ2 is a fixed-point digital signal processor in the TMS320C64x+™ family, designed for high-performance applications in video, telecom, and imaging infrastructure. It is packaged in a 697-pin fine-pitch ball grid array (FCBGA) with a 0.8-mm ball pitch and operates at a 1.2-GHz clock rate. The device supports commercial temperature range operation from 0°C to 90°C. It features an 8-way VLIW DSP core, 32 KB L1 program and data caches, 2 MB of unified L2 memory, a DDR2-533 memory controller, four Serial RapidIO® links, a 10/100/1000 Mbps Ethernet MAC, and a 32-bit PCI interface. The processor is built on a 90-nm CMOS process with 1.25-V internal core voltage and multiple I/O voltage levels. It includes enhanced coprocessors for Viterbi and Turbo decoding, a 64-bit EDMA3 controller, and IEEE 1149.1 JTAG boundary scan support.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6455 Fixed-Point Digital Signal Processor
TMS320C6455BCTZ2
TMS320C6455 Fixed-Point Digital Signal Processor TMS320C6455BCTZ2
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90

Buy Now Datasheet
32-bit 32bit 1.2GHz Dsp - 698-TMS320C6455BCTZ2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1.2GHz Dsp
698-TMS320C6455BCTZ2
32-bit 32bit 1.2GHz Dsp 698-TMS320C6455BCTZ2
DSP Fixed-Point 32bit 1.2GHz 9600MIPS 697-Pin FCBGA Tray Product overview: TMS320C6455BCTZ2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BCTZ2 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 1.2GHz 9600MIPS 697-Pin FCBGA Tray Product overview: TMS320C6455BCTZ2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1.2GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6455BCTZ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ2
213156-TMS320C6455BCTZ2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ2 213156-TMS320C6455BCTZ2
Manufacturer: Texas Instruments Win Source Part Number: 213156-TMS320C6455BC TZ2 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1.2GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 2.1MB Voltage - Core: 1.25V Family Name: TMS320C6455 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 697-FCBGA (24x24) ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213156-TMS320C6455BCTZ2
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 2.1MB
Voltage - Core: 1.25V
Family Name: TMS320C6455
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 697-FCBGA (24x24)
ECCN: 5A991.b
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-41929-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41929-5-ND
DSP (Digital Signal Processors) 296-41929-5-ND
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6455BCTZ2
Embedded - DSP (Digital Signal Processors) TMS320C6455BCTZ2
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6455BCTZ2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6455BCTZ2
DSP (Digital Signal Processors) TMS320C6455BCTZ2
IC DSP FIXED-POINT 697FCBGA

IC DSP FIXED-POINT 697FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6455BCTZ2 698-TMS320C6455BCTZ2 213156-TMS320C6455BCTZ2 296-41929-5-ND TMS320C6455BCTZ2 TMS320C6455BCTZ2
Product Name TMS320C6455 Fixed-Point Digital Signal Processor 32-bit 32bit 1.2GHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6455BCTZ2 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Interface Type I²C I2C, PCI I²C; PCI I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA I²C; PCI; Host Interface, I²C, McBSP, PCI, UTOPIA
Data Bus 32-Bit 32-Bit
Supply Voltage 1.25V 1.25V 1.8V; 3.3V; 1.25V
Package Type Other; FCBGA Other; 697-FCBGA (24x24) Other; 697-BFBGA, FCBGA BGA; Other; 697-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - BBN6203BGNY30C - 769702-BBN6203BGNY30C - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.50V
Clock Speed 300 MHz
View Details
4 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details