IC DSP FIXED POINT 697FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797333-TMS320C6454BC
Series: TMS320C645x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 697-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate: 850MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.20V
Family Name: TMS320C6454
Categories: Integrated Circuits (ICs)
Manufacturer Package: 697-FCBGA (24x24)
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Fixed-Point Digital Signal Processor 697-FCBGA 0 to 90 Product overview: TMS320C6454BCTZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6454BCTZ8
IC DSP FIXED POINT 697FCBGA
IC DSP FIXED POINT 697FCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6454BCTZ8-ND | 797333-TMS320C6454BCTZ8 | 698-TMS320C6454BCTZ8 | TMS320C6454BCTZ8 | TMS320C6454BCTZ8 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6454BCTZ8 | Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.20V | |||
| Package Type | Other; 697-BFBGA, FCBGA | BGA; Other; 697-BFBGA, FCBGA | |||
| Pin Count | 697 | ||||
| Clock Speed | 850 MHz | 850 MHz | 850 MHz | 850 MHz |