Digital Signal Processor 529-FCBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 144091-TMS320C6452ZU
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 900MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 1.375MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Digital Signal Processor 529-FCBGA 0 to 0 Product overview: TMS320C6452ZUT9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6452ZUT9 can be used for catalog matching and distributor lookup.
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66MHz, CMOS, PBGA529
IC FIXED-POINT DSP 529-FCBGA
IC FIXED-POINT DSP 529-FCBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6452ZUT9 | 144091-TMS320C6452ZUT9 | 698-TMS320C6452ZUT9 | TMS320C6452ZUT9 | TMS320C6452ZUT9-ND | TMS320C6452ZUT9 |
| Product Name | TMS320C6452 Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6452ZUT9 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Interface Type | I²C; UART | I2C, UART, PCI, McASP | I²C; PCI; UART | I²C; PCI; UART; Host Interface, I²C, McASP, PCI, UART | ||
| Supply Voltage | 1.20V | 3.3V | 1.2V; 1.8V; 3.3V | |||
| Package Type | Other; 529-FCBGA (19x19) | Other; FCBGA | BGA; Other; FCBGA529 | Other; 529-BFBGA | BGA; Other; 529-BFBGA | |
| Clock Speed | 900 MHz | 900 MHz | 900 MHz | 900 MHz |