Fixed-Point Digital Signal Processor 361-NFBGA
IC DSP FIXED-POINT 361NFBGA
IC DSP FIXED-POINT 361NFBGA
IC DSP FIXED-POINT 361NFBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6424ZWTL | TMS320C6424ZWTL-ND | TMS320C6424ZWTL | TMS320C6424ZWTL |
| Product Name | TMS320C6424 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.05V | |||
| Package Type | Other; 361-LFBGA | BGA; Other; 361-LFBGA | ||
| Pin Count | 361 |