Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT4

Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6424ZWT4 is a high-performance fixed-point digital signal processor from Texas Instruments, part of the TMS320C64x+ series. It features a clock rate of up to 700 MHz and can deliver performance of up to 5600 million instructions per second (MIPS). The processor is built on a VelociTI.2 very-long-instruction-word (VLIW) architecture, which allows for efficient execution of multiple instructions per cycle, making it suitable for demanding digital signal processing applications. The device includes a two-level cache architecture with 256K-bit L1 program memory and 640K-bit L1 data memory, along with a 1M-bit L2 unified memory. It supports both little and big endian data formats and is fully software-compatible with previous C64x devices. The TMS320C6424ZWT4 also incorporates a rich set of peripherals, including a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose timers, enhancing its versatility in various applications such as telecommunications, audio processing, and industrial control. This processor is available in a 361-pin NFBGA package and operates within a temperature range of 0 to 90 degrees Celsius. Its advanced features and high processing capabilities make it a strong candidate for engineers looking to implement high-performance DSP solutions in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320C6424ZWT4 is a high-performance fixed-point digital signal processor from Texas Instruments, part of the TMS320C64x+ series. It features a clock rate of up to 700 MHz and can deliver performance of up to 5600 million instructions per second (MIPS). The processor is built on a VelociTI.2 very-long-instruction-word (VLIW) architecture, which allows for efficient execution of multiple instructions per cycle, making it suitable for demanding digital signal processing applications. The device includes a two-level cache architecture with 256K-bit L1 program memory and 640K-bit L1 data memory, along with a 1M-bit L2 unified memory. It supports both little and big endian data formats and is fully software-compatible with previous C64x devices. The TMS320C6424ZWT4 also incorporates a rich set of peripherals, including a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose timers, enhancing its versatility in various applications such as telecommunications, audio processing, and industrial control. This processor is available in a 361-pin NFBGA package and operates within a temperature range of 0 to 90 degrees Celsius. Its advanced features and high processing capabilities make it a strong candidate for engineers looking to implement high-performance DSP solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZWT4
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZWT4
Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed-Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT4
1271110-TMS320C6424ZWT4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT4 1271110-TMS320C6424ZWT4
Manufacturer: Texas Instruments Win Source Part Number: 1271110-TMS320C6424Z WT4 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Supplier Device Package: 361-NFBGA (16x16) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6424 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271110-TMS320C6424ZWT4
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 400MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Supplier Device Package: 361-NFBGA (16x16)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6424
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
32-bit 32bit 400MHz Dsp
698-TMS320C6424ZWT4
32-bit 32bit 400MHz Dsp 698-TMS320C6424ZWT4
DSP Fixed-Point 32bit 400MHz 3200MIPS LFBGA Product overview: TMS320C6424ZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT4 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 400MHz 3200MIPS LFBGA Product overview: TMS320C6424ZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34516-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34516-5-ND
DSP (Digital Signal Processors) 296-34516-5-ND
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc - 815-TMS320C6424ZWT4 - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc
815-TMS320C6424ZWT4
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc 815-TMS320C6424ZWT4
Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc

Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6424ZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZWT4
DSP (Digital Signal Processors) TMS320C6424ZWT4
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZWT4 1271110-TMS320C6424ZWT4 698-TMS320C6424ZWT4 296-34516-5-ND 815-TMS320C6424ZWT4 TMS320C6424ZWT4
Product Name TMS320C6424 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZWT4 32-bit 32bit 400MHz Dsp DSP (Digital Signal Processors) Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc DSP (Digital Signal Processors)
Interface Type I²C; UART I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I2C, Ethernet, UART, EBI/EMI, McASP I²C; UART I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Supply Voltage 1.05V, 1.20V 1.2V 1.2V; 1.8V; 3.3V; 1.05V 1.2V
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers