Texas Instruments TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDU6

Description
Fixed-Point Digital Signal Processor 376-BGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 376-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6424 Fixed-Point Digital Signal Processor
TMS320C6424ZDU6
TMS320C6424 Fixed-Point Digital Signal Processor TMS320C6424ZDU6
Fixed-Point Digital Signal Processor 376-BGA 0 to 90

Fixed-Point Digital Signal Processor 376-BGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42928-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42928-5-ND
DSP (Digital Signal Processors) 296-42928-5-ND
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDU6
1271107-TMS320C6424ZDU6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDU6 1271107-TMS320C6424ZDU6
Manufacturer: Texas Instruments Win Source Part Number: 1271107-TMS320C6424Z DU6 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Supplier Device Package: 376-BGA (23x23) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 376-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6424 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271107-TMS320C6424ZDU6
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Supplier Device Package: 376-BGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 376-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6424
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
Fixed-Point Digital Signal Processor 376-BGA -40 to 105 Product overview: TMS320C6424ZDU6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZDU6 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 376-BGA -40 to 105 Product overview: TMS320C6424ZDU6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6424ZDU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FIXED-POINT DSP 376-BGA - 815-TMS320C6424ZDU6 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 376-BGA
815-TMS320C6424ZDU6
IC FIXED-POINT DSP 376-BGA 815-TMS320C6424ZDU6
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6424ZDU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6424ZDU6
DSP (Digital Signal Processors) TMS320C6424ZDU6
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6424ZDU6 296-42928-5-ND 1271107-TMS320C6424ZDU6 698-TMS320C6424ZDU6 815-TMS320C6424ZDU6 TMS320C6424ZDU6
Product Name TMS320C6424 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6424ZDU6 BGA Dsp IC FIXED-POINT DSP 376-BGA DSP (Digital Signal Processors)
Interface Type I²C; UART I²C; UART I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I2C, Ethernet, UART, EBI/EMI, McASP I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V 1.05V, 1.20V 3.3V -3.3V; 3V; 1.2V
Package Type Other; 376-BBGA Exposed Pad Other; BGA Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Pin Count 376 376
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 - 048056-TMS320BC51PQ80 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 132-BQFP (24.54x24.54)
Clock Speed 80 MHz
View Details
3 suppliers
SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers