Texas Instruments TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZWTQ5

Description
Fixed-Point Digital Signal Processor 361-NFBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 361-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6421 Fixed-Point Digital Signal Processor
TMS320C6421ZWTQ5
TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZWTQ5
Fixed-Point Digital Signal Processor 361-NFBGA

Fixed-Point Digital Signal Processor 361-NFBGA

Buy Now Datasheet
Singapore, Singapore
8-bit 16-bit Dsp
698-TMS320C6421ZWTQ5
8-bit 16-bit Dsp 698-TMS320C6421ZWTQ5
Fixed-point digital signal processor, 8-bit EMIFA, 16-bit DDR2 361-NFBGA Product overview: TMS320C6421ZWTQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 8-bit, 16-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6421ZWTQ5 can be used for catalog matching and distributor lookup.

Fixed-point digital signal processor, 8-bit EMIFA, 16-bit DDR2 361-NFBGA Product overview: TMS320C6421ZWTQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 8-bit, 16-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6421ZWTQ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6421ZWTQ5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6421ZWTQ5-ND
DSP (Digital Signal Processors) TMS320C6421ZWTQ5-ND
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWTQ5
797329-TMS320C6421ZWTQ5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWTQ5 797329-TMS320C6421ZWTQ5
Manufacturer: Texas Instruments Win Source Part Number: 797329-TMS320C6421ZW TQ5 Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 96kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320C6421 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6421ZDUQ5; TMS320C6421ZDU5; TMP320C6421ZDUQ5; TMS320C6421ZWT5; Introduction Date: February 26, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797329-TMS320C6421ZWTQ5
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 96kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320C6421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6421ZDUQ5; TMS320C6421ZDU5; TMP320C6421ZDUQ5; TMS320C6421ZWT5;
Introduction Date: February 26, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6421ZWTQ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6421ZWTQ5
DSP (Digital Signal Processors) TMS320C6421ZWTQ5
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWTQ5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6421ZWTQ5
Embedded - DSP (Digital Signal Processors) TMS320C6421ZWTQ5
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6421ZWTQ5 698-TMS320C6421ZWTQ5 TMS320C6421ZWTQ5-ND 797329-TMS320C6421ZWTQ5 TMS320C6421ZWTQ5 TMS320C6421ZWTQ5
Product Name TMS320C6421 Fixed-Point Digital Signal Processor 8-bit 16-bit Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWTQ5 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C; UART I2C, Ethernet, UART, McASP I²C; UART I²C; UART; HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Data Bus 8-Bit; 16-Bit 32-Bit
Supply Voltage 1.2V 1.2V; 1.8V; 3.3V; 1.05V 1.05V, 1.20V
Package Type Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
Dsp - 698-DVITDM8148CCYE1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 750 MHz
Operating Temperature 0 C (32 F)
View Details
2 suppliers