Texas Instruments TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZWT5

Description
Fixed-Point Digital Signal Processor 361-NFBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 361-NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6421ZWT5 is a fixed-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications in telecom, audio, and industrial sectors. It operates at a clock rate of up to 700 MHz, delivering performance of up to 5600 million instructions per second (MIPS). The DSP features a two-level cache architecture with 128K-bit L1 program memory, 384K-bit L1 data memory, and 512K-bit L2 unified memory, all of which can be configured for flexible allocation. This processor supports both little and big endian formats and includes a rich set of peripherals such as a 10/100 Mb/s Ethernet MAC, multiple serial ports (McBSP and McASP), and various timers. It also has interfaces for external memory, including DDR2 SDRAM and asynchronous memory. The device is packaged in a 361-pin Pb-free PBGA package and operates within a temperature range of 0°C to 90°C. The TMS320C6421ZWT5 is suitable for applications requiring high computational power and flexibility, making it a viable option for engineers looking to implement advanced DSP functionalities in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320C6421ZWT5 is a fixed-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications in telecom, audio, and industrial sectors. It operates at a clock rate of up to 700 MHz, delivering performance of up to 5600 million instructions per second (MIPS). The DSP features a two-level cache architecture with 128K-bit L1 program memory, 384K-bit L1 data memory, and 512K-bit L2 unified memory, all of which can be configured for flexible allocation. This processor supports both little and big endian formats and includes a rich set of peripherals such as a 10/100 Mb/s Ethernet MAC, multiple serial ports (McBSP and McASP), and various timers. It also has interfaces for external memory, including DDR2 SDRAM and asynchronous memory. The device is packaged in a 361-pin Pb-free PBGA package and operates within a temperature range of 0°C to 90°C. The TMS320C6421ZWT5 is suitable for applications requiring high computational power and flexibility, making it a viable option for engineers looking to implement advanced DSP functionalities in their projects.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6421 Fixed-Point Digital Signal Processor
TMS320C6421ZWT5
TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZWT5
Fixed-Point Digital Signal Processor 361-NFBGA

Fixed-Point Digital Signal Processor 361-NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34513-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34513-5-ND
DSP (Digital Signal Processors) 296-34513-5-ND
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now Datasheet
 - TMS320C6421ZWT5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 8-Ext Bit, 500MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 8-Ext Bit, 500MHz, CMOS, PBGA361

Supplier's Site Datasheet
Singapore, Singapore
500MHz 1.2V Dsp
698-TMS320C6421ZWT5
500MHz 1.2V Dsp 698-TMS320C6421ZWT5
500MHz DSP, 16b, LFBGA, 111 I/O, 1.2V, 0-90°C Product overview: TMS320C6421ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6421ZWT5 can be used for catalog matching and distributor lookup.

500MHz DSP, 16b, LFBGA, 111 I/O, 1.2V, 0-90°C Product overview: TMS320C6421ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6421ZWT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWT5
797328-TMS320C6421ZWT5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWT5 797328-TMS320C6421ZWT5
Manufacturer: Texas Instruments Win Source Part Number: 797328-TMS320C6421ZW T5 Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 96kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320C6421 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6421ZDU5; TMS320C6421ZWTQ5; Introduction Date: January 24, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797328-TMS320C6421ZWT5
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 96kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320C6421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6421ZDU5; TMS320C6421ZWTQ5;
Introduction Date: January 24, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6421ZWT5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6421ZWT5
DSP (Digital Signal Processors) TMS320C6421ZWT5
IC FIXED-POINT DSP 361-BGA

IC FIXED-POINT DSP 361-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6421ZWT5 296-34513-5-ND TMS320C6421ZWT5 698-TMS320C6421ZWT5 797328-TMS320C6421ZWT5 TMS320C6421ZWT5
Product Name TMS320C6421 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 500MHz 1.2V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZWT5 DSP (Digital Signal Processors)
Interface Type I²C; UART I²C; UART I2C, Ethernet, UART, McASP, SPI, USB I²C; UART; HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V 1.2V 1.05V, 1.20V
Package Type Other; 361-LFBGA BGA; Other; NFBGA361 Other; LFBGA BGA; Other; 361-LFBGA
Pin Count 361
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA787BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details