Texas Instruments TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZDUQ5

Description
Fixed-Point Digital Signal Processor 376-BGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 376-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6421 Fixed-Point Digital Signal Processor
TMS320C6421ZDUQ5
TMS320C6421 Fixed-Point Digital Signal Processor TMS320C6421ZDUQ5
Fixed-Point Digital Signal Processor 376-BGA

Fixed-Point Digital Signal Processor 376-BGA

Buy Now Datasheet
8-bit 16-bit BGA Dsp - 698-TMS320C6421ZDUQ5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit BGA Dsp
698-TMS320C6421ZDUQ5
8-bit 16-bit BGA Dsp 698-TMS320C6421ZDUQ5
Fixed-point digital signal processor, 8-bit EMIFA, 16-bit DDR2 376-BGA Product overview: TMS320C6421ZDUQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 8-bit, 16-bit, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6421ZDUQ5 can be used for catalog matching and distributor lookup.

Fixed-point digital signal processor, 8-bit EMIFA, 16-bit DDR2 376-BGA Product overview: TMS320C6421ZDUQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 8-bit, 16-bit, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6421ZDUQ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-31084-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-31084-ND
DSP (Digital Signal Processors) 296-31084-ND
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZDUQ5
758728-TMS320C6421ZDUQ5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZDUQ5 758728-TMS320C6421ZDUQ5
Manufacturer: Texas Instruments Win Source Part Number: 758728-TMS320C6421ZD UQ5 Series: TMS320C642x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 96kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320C6421 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320C6421ZWTQ5; TMS320C6421ZDU5; Introduction Date: January 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 758728-TMS320C6421ZDUQ5
Series: TMS320C642x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 96kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320C6421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6421ZWTQ5; TMS320C6421ZDU5;
Introduction Date: January 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6421ZDUQ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6421ZDUQ5
DSP (Digital Signal Processors) TMS320C6421ZDUQ5
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6421ZDUQ5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6421ZDUQ5
Embedded - DSP (Digital Signal Processors) TMS320C6421ZDUQ5
IC FIXED-POINT DSP 376-BGA

IC FIXED-POINT DSP 376-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6421ZDUQ5 698-TMS320C6421ZDUQ5 296-31084-ND 758728-TMS320C6421ZDUQ5 TMS320C6421ZDUQ5 TMS320C6421ZDUQ5
Product Name TMS320C6421 Fixed-Point Digital Signal Processor 8-bit 16-bit BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6421ZDUQ5 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Interface Type I²C; UART I2C, Ethernet, UART, McASP, SPI, CAN, SCI, EBI/EMI I²C; UART I²C; UART; HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC I²C; UART; HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC
Data Bus 8-Bit; 16-Bit
Supply Voltage 3.3V 1.2V; 1.8V; 3.3V; 1.05V 1.05V, 1.20V
Package Type Other; BGA Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - 5962-0053901QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
OMAP3525 Applications Processor - OMAP3525ECUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details