Texas Instruments TMS320C6418 Fixed-Point Digital Signal Processor TMS320C6418ZTS600

Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6418 Fixed-Point Digital Signal Processor - TMS320C6418ZTS600 - Texas Instruments
Dallas, TX, United States
TMS320C6418 Fixed-Point Digital Signal Processor
TMS320C6418ZTS600
TMS320C6418 Fixed-Point Digital Signal Processor TMS320C6418ZTS600
Fixed-Point Digital Signal Processor 288-FCBGA

Fixed-Point Digital Signal Processor 288-FCBGA

Buy Now Datasheet
600MHz 32b DSP, FCBGA, 0-90°C Product overview: TMS320C6418ZTS600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6418ZTS60 0 can be used for catalog matching and distributor lookup.

600MHz 32b DSP, FCBGA, 0-90°C Product overview: TMS320C6418ZTS600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6418ZTS600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-19388-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-19388-ND
DSP (Digital Signal Processors) 296-19388-ND
IC DSP FIXED-POINT 288-FCBGA

IC DSP FIXED-POINT 288-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418ZTS600
797325-TMS320C6418ZTS600
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418ZTS600 797325-TMS320C6418ZTS600
Manufacturer: Texas Instruments Win Source Part Number: 797325-TMS320C6418ZT S600 Series: TMS320C6410/12/13/18 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 288-BBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 544kB Voltage - Core: 1.40V Family Name: TMS320C6418 Categories: Integrated Circuits (ICs) Manufacturer Package: 288-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6418GTS600; Introduction Date: April 08, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797325-TMS320C6418ZTS600
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 288-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 544kB
Voltage - Core: 1.40V
Family Name: TMS320C6418
Categories: Integrated Circuits (ICs)
Manufacturer Package: 288-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6418GTS600;
Introduction Date: April 08, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6418ZTS600 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6418ZTS600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6418ZTS600
DSP (Digital Signal Processors) TMS320C6418ZTS600
IC DSP FIXED-POINT 288-FCBGA

IC DSP FIXED-POINT 288-FCBGA

Buy Now
DSP, FIXED-POINT, C6418, 600MHZ, 288BGA - 815-TMS320C6418ZTS600 - Utmel Electronic Limited
Hong Kong, China
DSP, FIXED-POINT, C6418, 600MHZ, 288BGA
815-TMS320C6418ZTS600
DSP, FIXED-POINT, C6418, 600MHZ, 288BGA 815-TMS320C6418ZTS600
DSP, FIXED-POINT, C6418, 600MHZ, 288BGA

DSP, FIXED-POINT, C6418, 600MHZ, 288BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6418ZTS600 698-TMS320C6418ZTS600 296-19388-ND 797325-TMS320C6418ZTS600 TMS320C6418ZTS600 TMS320C6418ZTS600 815-TMS320C6418ZTS600
Product Name TMS320C6418 Fixed-Point Digital Signal Processor 600MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6418ZTS600 DSP (Digital Signal Processors) DSP, FIXED-POINT, C6418, 600MHZ, 288BGA
Supply Voltage 3.3V 3.3V; 1.40V 1.40V -3.3V; 3V; 1.4V
Package Type Other; FCBGA Other; 288-BBGA, FCBGA BGA; Other; FCBGA288 BGA; Other; 288-BBGA, FCBGA Other; 288-BBGA, FCBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Interface Type I2C, McASP I²C I²C; Host Interface, I2C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I2C, McASP, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY60GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Dsp - 698-L11010PQ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
4 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers