Texas Instruments TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBCLZA7

Description
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6416T Fixed-Point Digital Signal Processor
TMS320C6416TBCLZA7
TMS320C6416T Fixed-Point Digital Signal Processor TMS320C6416TBCLZA7
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105

Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBCLZA7
1271096-TMS320C6416TBCLZA7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBCLZA7 1271096-TMS320C6416TBCLZA7
Manufacturer: Texas Instruments Win Source Part Number: 1271096-TMS320C6416T BCLZA7 Series: TMS320C6414T/15T/16T Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCCSP Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.10V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 532-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320C6416TBZLZA7; TMS320C6416TBCLZA7; TMS320C6416TBZLZ7; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271096-TMS320C6416TBCLZA7
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCCSP
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.10V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320C6416TBZLZA7; TMS320C6416TBCLZA7; TMS320C6416TBZLZ7;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42919-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42919-5-ND
DSP (Digital Signal Processors) 296-42919-5-ND
IC DSP FIXED POINT 532FC/CSP

IC DSP FIXED POINT 532FC/CSP

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105 Product overview: TMS320C6416TBCLZA7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBCLZ A7 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FC/CSP -40 to 105 Product overview: TMS320C6416TBCLZA7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6416TBCLZA7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6416TBCLZA7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6416TBCLZA7
DSP (Digital Signal Processors) TMS320C6416TBCLZA7
IC DSP FIXED POINT 532FC/CSP

IC DSP FIXED POINT 532FC/CSP

Buy Now Datasheet
DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP - 815-TMS320C6416TBCLZA7 - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP
815-TMS320C6416TBCLZA7
DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP 815-TMS320C6416TBCLZA7
DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP

DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6416TBCLZA7 1271096-TMS320C6416TBCLZA7 296-42919-5-ND 698-TMS320C6416TBCLZA7 TMS320C6416TBCLZA7 815-TMS320C6416TBCLZA7
Product Name TMS320C6416T Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6416TBCLZA7 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FC/CSP
DMA Channels 64 64
Supply Voltage 1.10V 3.3V; 1.10V 1.2V 1.2V
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Interface Type PCI; Host Interface, McBSP, PCI, UTOPIA PCI PCI, SPI, Serial, 4-WIRE PCI; Host Interface, McBSP, PCI, UTOPIA PCI; Host Interface, McBSP, PCI, UTOPIA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - TDA1MDRCCYEA0 - 796536-TDA1MDRCCYEA0 - Win Source Electronics
Specs
Supply Voltage 1.1V, 1.2V, 1.35V
Clock Speed 700 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - S320C32PCM4 - 063092-S320C32PCM4 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 144-QFP (28x28)
Clock Speed 40 MHz
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Specs
Package Type Other; 181-CPGA (39x39)
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details