Texas Instruments High-Performance Analog 75MHz BGA Dsp TMS320C6415TZLZ7

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C6415TZLZ7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Supplier's Site Datasheet
75MHz BGA Dsp - 698-TMS320C6415TZLZ7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64-BIT, 75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6415TZLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TZLZ7 can be used for catalog matching and distributor lookup.

64-BIT, 75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: TMS320C6415TZLZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TZLZ7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-19387-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-19387-ND
DSP (Digital Signal Processors) 296-19387-ND
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TZLZ7
1271093-TMS320C6415TZLZ7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TZLZ7 1271093-TMS320C6415TZLZ7
Manufacturer: Texas Instruments Win Source Part Number: 1271093-TMS320C6415T ZLZ7 Series: TMS320C6414T/15T/16T Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Part Status: Obsolete(EOL) Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS320C6415T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6415TGLZ7; TMS320C6415TGLZA7; TMS320C6415TZLZA7; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271093-TMS320C6415TZLZ7
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Part Status: Obsolete(EOL)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6415T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6415TGLZ7; TMS320C6415TGLZA7; TMS320C6415TZLZA7;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DSP FIXED-POINT 532-FCBGA - 815-TMS320C6415TZLZ7 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 532-FCBGA
815-TMS320C6415TZLZ7
IC DSP FIXED-POINT 532-FCBGA 815-TMS320C6415TZLZ7
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6415TZLZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6415TZLZ7
DSP (Digital Signal Processors) TMS320C6415TZLZ7
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6415TZLZ7 698-TMS320C6415TZLZ7 296-19387-ND 1271093-TMS320C6415TZLZ7 815-TMS320C6415TZLZ7 TMS320C6415TZLZ7
Product Name 75MHz BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TZLZ7 IC DSP FIXED-POINT 532-FCBGA DSP (Digital Signal Processors)
Data Bus 32-Bit 16-Bit
Package Type BGA; Other; BGA532 Other; FCBGA Other; 532-BFBGA, FCBGA Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Supply Voltage 3.3V 1.2V; 3.3V 1.20V -3.3V; 3V; 1.2V
Clock Speed 720 MHz 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F6012AT-20E/PF-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details