IC DSP FIXED-POINT 532-FCBGA Product overview: TMS320C6415TZLZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TZLZ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081562-TMS320C6415TZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 532-FCBGA (23x23)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C6415TZLZ | 081562-TMS320C6415TZLZ |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TZLZ |
| Package Type | Other; Tray | Other; 532-FCBGA (23x23) |