Texas Instruments High-Performance Analog Dsp TMS320C6415TBGLZ8

Description
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6415TBGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBGLZ 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6415TBGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBGLZ 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6415TBGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBGLZ 8 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6415TBGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBGLZ8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1319917-TMS320C6415TBGLZ8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1319917-TMS320C6415TBGLZ8
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1319917-TMS320C6415TBGLZ8
Manufacturer: Texas Instruments Win Source Part Number: 1319917-TMS320C6415T BGLZ8 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Standard Package: 60 Mounting: Surface Mount Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 850MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Supplier Device Package: 532-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TC) Case / Package: 532-BFBGA, FCBGA ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: TMS320 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319917-TMS320C6415TBGLZ8
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 60
Mounting: Surface Mount
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 850MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Supplier Device Package: 532-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TC)
Case / Package: 532-BFBGA, FCBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6415TBGLZ8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6415TBGLZ8
DSP (Digital Signal Processors) TMS320C6415TBGLZ8
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6415TBGLZ8 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6415TBGLZ8
Embedded - DSP (Digital Signal Processors) TMS320C6415TBGLZ8
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C6415TBGLZ8 1319917-TMS320C6415TBGLZ8 TMS320C6415TBGLZ8 TMS320C6415TBGLZ8
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21362BBCZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Dsp - 698-PEB3342HTV2.1 - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
Interface Type PCM
View Details
2 suppliers
32-bit 32BIT Dsp - 698-CX496122-CQZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Package Type Other; Tray
View Details
5 suppliers