Texas Instruments TMS320C6415T Fixed-Point Digital Signal Processor TMS320C6415TBGLZ1

Description
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6415T Fixed-Point Digital Signal Processor
TMS320C6415TBGLZ1
TMS320C6415T Fixed-Point Digital Signal Processor TMS320C6415TBGLZ1
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90

Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBGLZ1
1271086-TMS320C6415TBGLZ1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBGLZ1 1271086-TMS320C6415TBGLZ1
Manufacturer: Texas Instruments Win Source Part Number: 1271086-TMS320C6415T BGLZ1 Series: TMS320C6414T/15T/16T Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 1GHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS320C6415T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C6415TBCLZ1; TMS320C6415TBZLZ1; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271086-TMS320C6415TBGLZ1
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6415T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6415TBCLZ1; TMS320C6415TBZLZ1;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TMS320C6415TBGLZ1 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Supplier's Site Datasheet
32-bit 32bit 1GHz Dsp - 698-TMS320C6415TBGLZ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 1GHz Dsp
698-TMS320C6415TBGLZ1
32-bit 32bit 1GHz Dsp 698-TMS320C6415TBGLZ1
DSP Fixed-Point 32bit 1GHz 8000MIPS 532-Pin FCBGA Tray Product overview: TMS320C6415TBGLZ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBGLZ 1 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 1GHz 8000MIPS 532-Pin FCBGA Tray Product overview: TMS320C6415TBGLZ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBGLZ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42827-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42827-ND
DSP (Digital Signal Processors) 296-42827-ND
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6415TBGLZ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6415TBGLZ1
DSP (Digital Signal Processors) TMS320C6415TBGLZ1
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6415TBGLZ1 1271086-TMS320C6415TBGLZ1 TMS320C6415TBGLZ1 698-TMS320C6415TBGLZ1 296-42827-ND TMS320C6415TBGLZ1
Product Name TMS320C6415T Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBGLZ1 32-bit 32bit 1GHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 1.20V 1.2V 1.2V; 3.3V
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
OMAP3525 Applications Processor - OMAP3525ECBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
DSP (Digital Signal Processors) - RZTHC6748 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 361-LFBGA
Clock Speed 375 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers