The TMS320C6415T is a fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and a 5 × 12 ball array. It operates with 3.3-V I/Os and a 1.2-V internal supply at 1 GHz clock rate, supporting up to 8000 MIPS. The device includes two external memory interfaces (EMIFA and EMIFB), 128 Kbit L1P and L1D caches, 1024 Kbyte L2 unified RAM/cache, three multichannel buffered serial ports, a 32-bit PCI interface, and IEEE-1149.1 JTAG boundary scan. It features an 8-unit VLIW DSP core with VelociTI.2 extensions, EDMA, HPI, and 16 GPIO pins. Operating temperature ranges from 0 °C to 90 °C.
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90
C64x fixed point DSP- up to 850MHz, McBSP, PCI 532-FC/CSP 0 to 90 Product overview: TMS320C6415TBCLZ1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6415TBCLZ
IC DSP FIXED-POINT 562FCCSP
Manufacturer: Texas Instruments
Win Source Part Number: 797316-TMS320C6415TB
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCCSP
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320C6415TBGLZ1; TMS320C6415TBCLZ1; TMS320C6415TBZLZ1;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DSP FIXED-POINT 562FCCSP
IC DSP FIXED-POINT 562FCCSP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6415TBCLZ1 | 698-TMS320C6415TBCLZ1 | 296-42825-ND | 797316-TMS320C6415TBCLZ1 | TMS320C6415TBCLZ1 | TMS320C6415TBCLZ1 |
| Product Name | TMS320C6415T Fixed-Point Digital Signal Processor | 850MHz Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6415TBCLZ1 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| DMA Channels | 64 | |||||
| Supply Voltage | 1.2V | 1.2V; 3.3V | 1.20V | |||
| Clock Speed | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |