Texas Instruments High-Performance Analog 75 MHz BGA Dsp TMS320C6414TGLZ6

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C6414TGLZ6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532

Supplier's Site Datasheet
75 MHz BGA Dsp - 698-TMS320C6414TGLZ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 MHz BGA Dsp
698-TMS320C6414TGLZ6
75 MHz BGA Dsp 698-TMS320C6414TGLZ6
IC 64-BIT, 75 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320C6414TGLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TGLZ6 can be used for catalog matching and distributor lookup.

IC 64-BIT, 75 MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532, Digital Signal Processor Product overview: TMS320C6414TGLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TGLZ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TGLZ6
716761-TMS320C6414TGLZ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TGLZ6 716761-TMS320C6414TGLZ6
Manufacturer: Texas Instruments Win Source Part Number: 716761-TMS320C6414TG LZ6 Manufacturer Homepage: www.ti.com Reference case: BGA Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 716761-TMS320C6414TGLZ6
Manufacturer Homepage: www.ti.com
Reference case: BGA
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C6414TGLZ6
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C6414TGLZ6
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6414TGLZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6414TGLZ6
DSP (Digital Signal Processors) TMS320C6414TGLZ6
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6414TGLZ6 698-TMS320C6414TGLZ6 716761-TMS320C6414TGLZ6 TMS320C6414TGLZ6 TMS320C6414TGLZ6
Product Name 75 MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TGLZ6 Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21478BSWZ-2A - 910963-ADSP-21478BSWZ-2A - Win Source Electronics
Specs
Package Type QFP; Other; 100-LQFP-EP (14x14)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-CS497014-CVZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
Interface Type I2C, SPI, Parallel, EBI/EMI, DAI
View Details
7 suppliers