Texas Instruments TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBGLZA8

Description
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6414T Fixed-Point Digital Signal Processor
TMS320C6414TBGLZA8
TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBGLZA8
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Buy Now Datasheet
C64x fixed point DSP- up to 1GHz, McBSP 532-FCBGA -40 to 105 Product overview: TMS320C6414TBGLZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBGLZ A8 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 1GHz, McBSP 532-FCBGA -40 to 105 Product overview: TMS320C6414TBGLZA8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBGLZA8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42824-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42824-ND
DSP (Digital Signal Processors) 296-42824-ND
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZA8
043219-TMS320C6414TBGLZA8
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZA8 043219-TMS320C6414TBGLZA8
Manufacturer: Texas Instruments Win Source Part Number: 043219-TMS320C6414TB GLZA8 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 850MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 532-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043219-TMS320C6414TBGLZA8
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 850MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 532-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6414TBGLZA8
Embedded - DSP (Digital Signal Processors) TMS320C6414TBGLZA8
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6414TBGLZA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6414TBGLZA8
DSP (Digital Signal Processors) TMS320C6414TBGLZA8
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6414TBGLZA8 698-TMS320C6414TBGLZA8 296-42824-ND 043219-TMS320C6414TBGLZA8 TMS320C6414TBGLZA8 TMS320C6414TBGLZA8
Product Name TMS320C6414T Fixed-Point Digital Signal Processor 1GHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZA8 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 3.3V 1.2V; 3.3V 1.20V
Package Type Other; FCBGA Other; 532-BFBGA, FCBGA Other; 532-FCBGA (23x23) BGA; Other; 532-BFBGA, FCBGA
Clock Speed 850 MHz 850 MHz 850 MHz 850 MHz 850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - MTDM8148CCYE2-ND - DigiKey
Specs
Supply Voltage 1.5V; 1.8V; 3.3V; 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA780BDGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers