Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90
IC FIXED-POINT DSP 532-FCBGA
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS320C6414TBGLZ8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBGLZ
Manufacturer: Texas Instruments
Win Source Part Number: 1271079-TMS320C6414T
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Part Status: Obsolete(EOL)
Clock Rate: 850MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS320C6414T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6414TBCLZ8; TMS320C6414TBCLZW8; TMS320C6414TBZLZ8;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75MHz, CMOS, PBGA532
IC FIXED-POINT DSP 532-FCBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6414TBGLZ8 | TMS320C6414TBGLZ8-ND | 698-TMS320C6414TBGLZ8 | 1271079-TMS320C6414TBGLZ8 | TMS320C6414TBGLZ8 | TMS320C6414TBGLZ8 |
| Product Name | TMS320C6414T Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBGLZ8 | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Supply Voltage | 1.2V; 3.3V | 3.3V | 1.20V | |||
| Package Type | Other; 532-BFBGA, FCBGA | Other; FCBGA | BGA; Other; BGA532 | BGA; Other; 532-BFBGA, FCBGA | ||
| Pin Count | 532 |