Texas Instruments TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBCLZ6

Description
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6414T is a fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and operation at up to 1 GHz. It features 64-bit and 16-bit external memory interfaces, 128-bit L1 cache, 1024K-byte L2 unified RAM/cache, a 32-bit PCI interface, three multichannel buffered serial ports, and a flexible PLL clock generator. The device supports 3.3-V I/O with 1.2-V internal core voltage at 720 MHz and above, and operates from 0 to 90°C. It is fully software-compatible with C62x and includes VelociTI.2 extensions for high-performance DSP operations.

Datasheet Summary
Powered by GS/AI

The TMS320C6414T is a fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and operation at up to 1 GHz. It features 64-bit and 16-bit external memory interfaces, 128-bit L1 cache, 1024K-byte L2 unified RAM/cache, a 32-bit PCI interface, three multichannel buffered serial ports, and a flexible PLL clock generator. The device supports 3.3-V I/O with 1.2-V internal core voltage at 720 MHz and above, and operates from 0 to 90°C. It is fully software-compatible with C62x and includes VelociTI.2 extensions for high-performance DSP operations.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6414T Fixed-Point Digital Signal Processor
TMS320C6414TBCLZ6
TMS320C6414T Fixed-Point Digital Signal Processor TMS320C6414TBCLZ6
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90

Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39300-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39300-5-ND
DSP (Digital Signal Processors) 296-39300-5-ND
IC DSP FIXED POINT 532FC/CSP

IC DSP FIXED POINT 532FC/CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBCLZ6
797313-TMS320C6414TBCLZ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBCLZ6 797313-TMS320C6414TBCLZ6
Manufacturer: Texas Instruments Win Source Part Number: 797313-TMS320C6414TB CLZ6 Series: TMS320C6414T/15T/16T Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCCSP Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.10V Family Name: TMS320C6414T Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320C6414TBZLZ6; TMS320C6414TZLZ6; TMS320C6414TBGLZ6; TMS320C6414TBCLZA6; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797313-TMS320C6414TBCLZ6
Series: TMS320C6414T/15T/16T
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCCSP
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.10V
Family Name: TMS320C6414T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320C6414TBZLZ6; TMS320C6414TZLZ6; TMS320C6414TBGLZ6; TMS320C6414TBCLZA6;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90 Product overview: TMS320C6414TBCLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBCLZ 6 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FC/CSP 0 to 90 Product overview: TMS320C6414TBCLZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6414TBCLZ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6414TBCLZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6414TBCLZ6
DSP (Digital Signal Processors) TMS320C6414TBCLZ6
IC DSP FIXED POINT 532FC/CSP

IC DSP FIXED POINT 532FC/CSP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6414TBCLZ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6414TBCLZ6
Embedded - DSP (Digital Signal Processors) TMS320C6414TBCLZ6
IC DSP FIXED POINT 532FC/CSP

IC DSP FIXED POINT 532FC/CSP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6414TBCLZ6 296-39300-5-ND 797313-TMS320C6414TBCLZ6 698-TMS320C6414TBCLZ6 TMS320C6414TBCLZ6 TMS320C6414TBCLZ6
Product Name TMS320C6414T Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6414TBCLZ6 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 3.3V; 1.10V 1.10V 3.3V
Package Type Other; 532-BFBGA, FCBGA Other; BGA BGA; Other; 532-BFBGA, FCBGA
Pin Count 532
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
SMJ320C6201B Fixed Point Digital Signal Processor, Military - SMJ320C6201BGLPW15 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
3 suppliers