Texas Instruments TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZNZA5

Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6412 Fixed-Point Digital Signal Processor
TMS320C6412AZNZA5
TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZNZA5
Fixed-Point Digital Signal Processor 548-FCBGA

Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42915-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42915-5-ND
DSP (Digital Signal Processors) 296-42915-5-ND
IC DSP FIXED-POINT 548-FCBGA

IC DSP FIXED-POINT 548-FCBGA

Buy Now Datasheet
C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA -40 to 105 Product overview: TMS320C6412AZNZA5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZNZA 5 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA -40 to 105 Product overview: TMS320C6412AZNZA5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZNZA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZA5
1271074-TMS320C6412AZNZA5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZA5 1271074-TMS320C6412AZNZA5
Manufacturer: Texas Instruments Win Source Part Number: 1271074-TMS320C6412A ZNZA5 Series: TMS320C6410/12/13/18 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 548-BBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Family Name: TMS320C6412 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320C6412AGNZA5; TMS320C6412GDKA500; TMS320C6412AGDKA5; Introduction Date: January 14, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271074-TMS320C6412AZNZA5
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: TMS320C6412
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6412AGNZA5; TMS320C6412GDKA500; TMS320C6412AGDKA5;
Introduction Date: January 14, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DSP FIXED-POINT 548-FCBGA - 815-TMS320C6412AZNZA5 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 548-FCBGA
815-TMS320C6412AZNZA5
IC DSP FIXED-POINT 548-FCBGA 815-TMS320C6412AZNZA5
IC DSP FIXED-POINT 548-FCBGA

IC DSP FIXED-POINT 548-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6412AZNZA5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412AZNZA5
DSP (Digital Signal Processors) TMS320C6412AZNZA5
IC DSP FIXED-POINT 548-FCBGA

IC DSP FIXED-POINT 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6412AZNZA5 296-42915-5-ND 698-TMS320C6412AZNZA5 1271074-TMS320C6412AZNZA5 815-TMS320C6412AZNZA5 TMS320C6412AZNZA5
Product Name TMS320C6412 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 720MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZA5 IC DSP FIXED-POINT 548-FCBGA DSP (Digital Signal Processors)
DMA Channels 64 64
Interface Type I²C PCI PCI PCI; Host Interface, McBSP, PCI PCI; Host Interface, McBSP, PCI PCI; Host Interface, McBSP, PCI
Supply Voltage 3.3V; 1.40V 3.3V 1.40V -3.3V; 3V; 1.4V
Package Type Other; 548-BBGA, FCBGA Other; FCBGA Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Dsp - 698-TMS320BC51PQ80 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 80 MHz
View Details
3 suppliers