Texas Instruments TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZNZ6

Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6412 Fixed-Point Digital Signal Processor
TMS320C6412AZNZ6
TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZNZ6
Fixed-Point Digital Signal Processor 548-FCBGA

Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42815-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42815-ND
DSP (Digital Signal Processors) 296-42815-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZ6
043215-TMS320C6412AZNZ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZ6 043215-TMS320C6412AZNZ6
Manufacturer: Texas Instruments Win Source Part Number: 043215-TMS320C6412AZ NZ6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Family Name: TMS320C6412 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320C6412GNZ600; TMS320C6412AGNZ6; TMS320C6412AGDKA6; TMS320C6412AGDK6; Introduction Date: August 07, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 043215-TMS320C6412AZNZ6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: TMS320C6412
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6412GNZ600; TMS320C6412AGNZ6; TMS320C6412AGDKA6; TMS320C6412AGDK6;
Introduction Date: August 07, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6412AZNZ6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
32-bit 32bit 600MHz Dsp - 698-TMS320C6412AZNZ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 600MHz Dsp
698-TMS320C6412AZNZ6
32-bit 32bit 600MHz Dsp 698-TMS320C6412AZNZ6
DSP Fixed-Point 32bit 600MHz 4800MIPS 548-Pin FCBGA Product overview: TMS320C6412AZNZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZNZ6 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 600MHz 4800MIPS 548-Pin FCBGA Product overview: TMS320C6412AZNZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZNZ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6412AZNZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412AZNZ6
DSP (Digital Signal Processors) TMS320C6412AZNZ6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6412AZNZ6 296-42815-ND 043215-TMS320C6412AZNZ6 TMS320C6412AZNZ6 698-TMS320C6412AZNZ6 TMS320C6412AZNZ6
Product Name TMS320C6412 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZ6 32-bit 32bit 600MHz Dsp DSP (Digital Signal Processors)
DMA Channels 64
Interface Type I²C PCI PCI PCI; Host Interface, McBSP, PCI
Supply Voltage 3.3V; 1.40V 1.40V 1.4V
Package Type Other; 548-BBGA, FCBGA Other; 548-FCBGA (27x27) BGA; Other; FCBGA548 Other; FCBGA BGA; Other; 548-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Dsp - 698-DM355ZCE216DTEG - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 1.3 V
Package Type Other; Tray
Pin Count 337
View Details
5 suppliers