Texas Instruments TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZNZ5

Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6412 Fixed-Point Digital Signal Processor
TMS320C6412AZNZ5
TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AZNZ5
Fixed-Point Digital Signal Processor 548-FCBGA

Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZ5
055256-TMS320C6412AZNZ5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZ5 055256-TMS320C6412AZNZ5
Manufacturer: Texas Instruments Win Source Part Number: 055256-TMS320C6412AZ NZ5 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055256-TMS320C6412AZNZ5
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA 0 to 90 Product overview: TMS320C6412AZNZ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZNZ5 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA 0 to 90 Product overview: TMS320C6412AZNZ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZNZ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42814-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42814-ND
DSP (Digital Signal Processors) 296-42814-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
IC FIXED-POINT DSP 548-FCBGA - 815-TMS320C6412AZNZ5 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 548-FCBGA
815-TMS320C6412AZNZ5
IC FIXED-POINT DSP 548-FCBGA 815-TMS320C6412AZNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6412AZNZ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412AZNZ5
DSP (Digital Signal Processors) TMS320C6412AZNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZ5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6412AZNZ5
Embedded - DSP (Digital Signal Processors) TMS320C6412AZNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6412AZNZ5 055256-TMS320C6412AZNZ5 698-TMS320C6412AZNZ5 296-42814-ND 815-TMS320C6412AZNZ5 TMS320C6412AZNZ5 TMS320C6412AZNZ5
Product Name TMS320C6412 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZNZ5 720MHz Dsp DSP (Digital Signal Processors) IC FIXED-POINT DSP 548-FCBGA DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
DMA Channels 64 64
Interface Type I²C PCI PCI PCI; Host Interface, McBSP, PCI PCI; Host Interface, McBSP, PCI PCI; Host Interface, McBSP, PCI
Supply Voltage 1.40V 1.2V 3.3V; 1.40V 1.2V
Package Type Other; 548-FCBGA (27x27) Other; FCBGA Other; 548-BBGA, FCBGA Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Dsp - 698-S320C32PCM4 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tube/Rail
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers