Fixed-Point Digital Signal Processor 548-FCBGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548
IC FIXED-POINT DSP 548-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797309-TMS320C6412AZ
Series: TMS320C6410/12/13/18
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 548-FBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: TMS320C6412
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C6412GDKA500; TMS320C6412AGDKA5;
Introduction Date: July 25, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
C64x fixed point DSP- up to 720MHz, McBSP, McASP, I2cC, Ethernet 548-FCBGA -40 to 105 Product overview: TMS320C6412AZDKA5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6412AZDKA
IC FIXED-POINT DSP 548-FCBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6412AZDKA5 | TMS320C6412AZDKA5 | 296-42813-ND | 797309-TMS320C6412AZDKA5 | 698-TMS320C6412AZDKA5 | TMS320C6412AZDKA5 |
| Product Name | TMS320C6412 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6412AZDKA5 | 720MHz Dsp | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Interface Type | I²C | PCI | PCI; Host Interface, McBSP, PCI | PCI | PCI; Host Interface, McBSP, PCI | |
| Data Bus | 32-Bit | 32-Bit | ||||
| Package Type | BGA; Other; FCBGA548 | Other; 548-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 548-BFBGA, FCBGA |