Texas Instruments TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AGNZA6

Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6412 Fixed-Point Digital Signal Processor
TMS320C6412AGNZA6
TMS320C6412 Fixed-Point Digital Signal Processor TMS320C6412AGNZA6
Fixed-Point Digital Signal Processor 548-FCBGA

Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32746-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32746-ND
DSP (Digital Signal Processors) 296-32746-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6412AGNZA6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6412AGNZA6
Embedded - DSP (Digital Signal Processors) TMS320C6412AGNZA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6412AGNZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6412AGNZA6
DSP (Digital Signal Processors) TMS320C6412AGNZA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6412AGNZA6 296-32746-ND TMS320C6412AGNZA6 TMS320C6412AGNZA6
Product Name TMS320C6412 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
DMA Channels 64
Interface Type I²C PCI PCI; Host Interface, McBSP, PCI PCI; Host Interface, McBSP, PCI
Supply Voltage 3.3V; 1.40V
Package Type Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers