Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6411GLZ TMS320C6411GLZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 213153-TMS320C6411GL Z Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 532-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213153-TMS320C6411GL Z Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 532-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6411GLZ
213153-TMS320C6411GLZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6411GLZ 213153-TMS320C6411GLZ
Manufacturer: Texas Instruments Win Source Part Number: 213153-TMS320C6411GL Z Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 532-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213153-TMS320C6411GLZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 532-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6411GLZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75.19MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75.19MHz, CMOS, PBGA532

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-15114-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-15114-ND
DSP (Digital Signal Processors) 296-15114-ND
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FCBGA Product overview: TMS320C6411GLZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6411GLZ can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA Product overview: TMS320C6411GLZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6411GLZ can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6411GLZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6411GLZ
DSP (Digital Signal Processors) TMS320C6411GLZ
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 213153-TMS320C6411GLZ TMS320C6411GLZ 296-15114-ND 698-TMS320C6411GLZ TMS320C6411GLZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6411GLZ DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V; 3.3V
Package Type Other; 532-FCBGA (23x23) BGA; Other; BGA532 Other; 532-BFBGA, FCBGA Other; FCBGA BGA; Other; 532-BFBGA, FCBGA
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LAB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details