Texas Instruments TMS320C6410 Fixed-Point Digital Signal Processor TMS320C6410GTS400

Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6410 Fixed-Point Digital Signal Processor - TMS320C6410GTS400 - Texas Instruments
Dallas, TX, United States
TMS320C6410 Fixed-Point Digital Signal Processor
TMS320C6410GTS400
TMS320C6410 Fixed-Point Digital Signal Processor TMS320C6410GTS400
Fixed-Point Digital Signal Processor 288-FCBGA

Fixed-Point Digital Signal Processor 288-FCBGA

Buy Now Datasheet
 - TMS320C6410GTS400 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA288

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42800-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42800-ND
DSP (Digital Signal Processors) 296-42800-ND
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Buy Now Datasheet
C64x fixed point DSP- up to 400MHz, McBSP, McASP, I2C 288-FCBGA Product overview: TMS320C6410GTS400 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6410GTS40 0 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 400MHz, McBSP, McASP, I2C 288-FCBGA Product overview: TMS320C6410GTS400 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6410GTS400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6410GTS400
055255-TMS320C6410GTS400
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6410GTS400 055255-TMS320C6410GTS400
Manufacturer: Texas Instruments Win Source Part Number: 055255-TMS320C6410GT S400 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 400MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 288-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320C10FNL25; TMS320C10FNLR25; TMS320C6410ZTS400; TMS320C6410GTS400; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055255-TMS320C6410GTS400
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 400MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 288-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320C10FNL25; TMS320C10FNLR25; TMS320C6410ZTS400; TMS320C6410GTS400;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6410GTS400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6410GTS400
DSP (Digital Signal Processors) TMS320C6410GTS400
IC FIXED-POINT DSP 288-FCBGA

IC FIXED-POINT DSP 288-FCBGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6410GTS400 TMS320C6410GTS400 296-42800-ND 698-TMS320C6410GTS400 055255-TMS320C6410GTS400 TMS320C6410GTS400
Product Name TMS320C6410 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 400MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6410GTS400 DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; FCBGA288 Other; 288-BBGA, FCBGA Other; FCBGA Other; 288-FCBGA (23x23) BGA; Other; 288-BBGA, FCBGA
Supply Voltage 1.2V; 3.3V 3.3V 1.20V
Pin Count 288
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA786BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers