Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 150MHz, CMOS, PBGA256
Fixed-Point Digital Signal Processor 256-BGA Product overview: TMS320C6211GFN150 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6211GFN15
IC FIXED-POINT DSP 256-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271072-TMS320C6211G
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: Host Interface, McBSP
Part Status: Obsolete(EOL)
Clock Rate: 150MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.80V
Family Name: TMS320C6211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 256-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6211BGFN150; TMS320C6211BZFN150;
Introduction Date: August 01, 1998
ECCN: 3A991.a.3
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC FIXED-POINT DSP 256-BGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6211GFN150 | 698-TMS320C6211GFN150 | 296-10747-ND | 1271072-TMS320C6211GFN150 | TMS320C6211GFN150 |
| Product Name | BGA Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211GFN150 | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | ||||
| Package Type | BGA; Other; BGA272 | Other; FBGA | BGA; Other; 256-BGA | BGA; Other; 256-BGA | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |