Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211GFN TMS320C6211GFN

Description
Manufacturer: Texas Instruments Win Source Part Number: 055254-TMS320C6211GF N Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 150MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 256-BGA (27x27) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055254-TMS320C6211GF N Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 150MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 256-BGA (27x27) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211GFN
055254-TMS320C6211GFN
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211GFN 055254-TMS320C6211GFN
Manufacturer: Texas Instruments Win Source Part Number: 055254-TMS320C6211GF N Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 150MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 256-BGA (27x27) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055254-TMS320C6211GFN
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 150MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 256-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TMS320C6211GFN Product overview: TMS320C6211GFN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6211GFN can be used for catalog matching and distributor lookup.

TMS320C6211GFN Product overview: TMS320C6211GFN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6211GFN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 055254-TMS320C6211GFN 698-TMS320C6211GFN
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211GFN Dsp
Supply Voltage 1.80V
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21478KBCZ-3A - Lingto Electronic Limited
Specs
Clock Speed 300 MHz
Interface Type I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Renesas Electronics Corporation
View Details