Texas Instruments TMS320C6211B Fixed-Point Digital Signal Processor TMS320C6211BGFN167

Description
Fixed-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6211B Fixed-Point Digital Signal Processor
TMS320C6211BGFN167
TMS320C6211B Fixed-Point Digital Signal Processor TMS320C6211BGFN167
Fixed-Point Digital Signal Processor 256-BGA

Fixed-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211BGFN167
900457-TMS320C6211BGFN167
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211BGFN167 900457-TMS320C6211BGFN167
Manufacturer: Texas Instruments Win Source Part Number: 900457-TMS320C6211BG FN167 Series: TMS320C62x Operating Temperature Range: 0°C ~ 90°C (TC) Package: 256-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-12560, 296-12560-NDR, -TMS320C6211BGFN167- NDR, -296-12560, -296-12560-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900457-TMS320C6211BGFN167
Series: TMS320C62x
Operating Temperature Range: 0°C ~ 90°C (TC)
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-12560, 296-12560-NDR, -TMS320C6211BGFN167-NDR, -296-12560, -296-12560-ND

Buy Now Datasheet
Fixed-Point Digital Signal Processor 256-BGA Product overview: TMS320C6211BGFN167 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6211BGFN1 67 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 256-BGA Product overview: TMS320C6211BGFN167 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6211BGFN167 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6211BGFN167 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA256

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 167MHz, CMOS, PBGA256

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-12560-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12560-ND
DSP (Digital Signal Processors) 296-12560-ND
IC FIXED-POINT DSP 256-BGA

IC FIXED-POINT DSP 256-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6211BGFN167 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6211BGFN167
DSP (Digital Signal Processors) TMS320C6211BGFN167
IC FIXED-POINT DSP 256-BGA

IC FIXED-POINT DSP 256-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6211BGFN167 900457-TMS320C6211BGFN167 698-TMS320C6211BGFN167 TMS320C6211BGFN167 296-12560-ND TMS320C6211BGFN167
Product Name TMS320C6211B Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6211BGFN167 BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type BGA; Other; 256-BGA (27x27) Other; BGA BGA; Other; BGA256 BGA; Other; 256-BGA BGA; Other; 256-BGA
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Supply Voltage 1.8V 1.8V; 3.3V
Clock Speed 167 MHz 167 MHz 167 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC51PQ80 - 048056-TMS320BC51PQ80 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 132-BQFP (24.54x24.54)
Clock Speed 80 MHz
View Details
3 suppliers
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details