Texas Instruments TMS320C6205 Fixed-Point Digital Signal Processor TMS320C6205ZHK200

Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote
Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6205 is a high-performance fixed-point digital signal processor with a 200-MHz clock rate, 1600 MIPS performance, and an eight-instruction-cycle VLIW architecture. It features 1 Mbit of on-chip SRAM, a 32-bit/33-MHz PCI interface conforming to PCI Specification 2.2, a 32-bit external memory interface supporting SDRAM and asynchronous memories, two multichannel buffered serial ports, two 32-bit general-purpose timers, and a flexible PLL clock generator. The device operates with 3.3-V I/Os and a 1.5-V internal core, with 5-V tolerance on PCI I/O pins. It is packaged in a 288-pin MicroStar BGA and operates from 0°C to 90°C case temperature.

Datasheet Summary
Powered by GS/AI

The TMS320C6205 is a high-performance fixed-point digital signal processor with a 200-MHz clock rate, 1600 MIPS performance, and an eight-instruction-cycle VLIW architecture. It features 1 Mbit of on-chip SRAM, a 32-bit/33-MHz PCI interface conforming to PCI Specification 2.2, a 32-bit external memory interface supporting SDRAM and asynchronous memories, two multichannel buffered serial ports, two 32-bit general-purpose timers, and a flexible PLL clock generator. The device operates with 3.3-V I/Os and a 1.5-V internal core, with 5-V tolerance on PCI I/O pins. It is packaged in a 288-pin MicroStar BGA and operates from 0°C to 90°C case temperature.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6205 Fixed-Point Digital Signal Processor - TMS320C6205ZHK200 - Texas Instruments
Dallas, TX, United States
TMS320C6205 Fixed-Point Digital Signal Processor
TMS320C6205ZHK200
TMS320C6205 Fixed-Point Digital Signal Processor TMS320C6205ZHK200
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Buy Now Datasheet
32-bit 200MHz 128KB Dsp - 698-TMS320C6205ZHK200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz 128KB Dsp
698-TMS320C6205ZHK200
32-bit 200MHz 128KB Dsp 698-TMS320C6205ZHK200
32-bit DSP 200MHz 128KB RAM LFBGA 0-90°C Product overview: TMS320C6205ZHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6205ZHK20 0 can be used for catalog matching and distributor lookup.

32-bit DSP 200MHz 128KB RAM LFBGA 0-90°C Product overview: TMS320C6205ZHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6205ZHK200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205ZHK200
1271068-TMS320C6205ZHK200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205ZHK200 1271068-TMS320C6205ZHK200
Manufacturer: Texas Instruments Win Source Part Number: 1271068-TMS320C6205Z HK200 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 288-LFBGA Mounting: SMD Interface: McBSP, PCI Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Family Name: TMS320C6205 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 288-BGA Microstar (16x16) Alternative Parts (Cross-Reference): TMS320C6205GHK200; TMS320C6205ZHKA200; TMS320C6205GHKA200; Introduction Date: September 06, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271068-TMS320C6205ZHK200
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 288-LFBGA
Mounting: SMD
Interface: McBSP, PCI
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Family Name: TMS320C6205
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 288-BGA Microstar (16x16)
Alternative Parts (Cross-Reference): TMS320C6205GHK200; TMS320C6205ZHKA200; TMS320C6205GHKA200;
Introduction Date: September 06, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-19385-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-19385-ND
DSP (Digital Signal Processors) 296-19385-ND
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Buy Now Datasheet
 - 8184721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 250MHz Device Million Instructions per Second = 1600MIPS Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 64 kB Program Memory Type = EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 250MHz
Device Million Instructions per Second = 1600MIPS
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 64 kB
Program Memory Type = EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8184721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 250MHz Device Million Instructions per Second = 1600MIPS Data Bus Width = 32bit RAM Size = 64 kB Instruction Set Architecture = DSP Program Memory Size = 64 kB Program Memory Type = EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = BGA

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 250MHz
Device Million Instructions per Second = 1600MIPS
Data Bus Width = 32bit
RAM Size = 64 kB
Instruction Set Architecture = DSP
Program Memory Size = 64 kB
Program Memory Type = EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C6205ZHK200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6205ZHK200
Embedded - DSP (Digital Signal Processors) TMS320C6205ZHK200
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6205ZHK200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6205ZHK200
DSP (Digital Signal Processors) TMS320C6205ZHK200
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6205ZHK200 698-TMS320C6205ZHK200 1271068-TMS320C6205ZHK200 296-19385-ND 8184721P TMS320C6205ZHK200 TMS320C6205ZHK200
Product Name TMS320C6205 Fixed-Point Digital Signal Processor 32-bit 200MHz 128KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205ZHK200 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.50V 1.5V; 3.3V
Clock Speed 250 MHz 200 MHz 200 MHz 200 MHz 250 MHz 200 MHz 200 MHz
MMACS 500
DMA Channels 4
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5416-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5416GGU16EP - Texas Instruments
Specs
Supply Voltage 3.3V
MMACS 120 to 160
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers