Texas Instruments TMS320C6205 Fixed-Point Digital Signal Processor TMS320C6205GHK200

Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6205 Fixed-Point Digital Signal Processor - TMS320C6205GHK200 - Texas Instruments
Dallas, TX, United States
TMS320C6205 Fixed-Point Digital Signal Processor
TMS320C6205GHK200
TMS320C6205 Fixed-Point Digital Signal Processor TMS320C6205GHK200
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205GHK200
1271066-TMS320C6205GHK200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205GHK200 1271066-TMS320C6205GHK200
Manufacturer: Texas Instruments Win Source Part Number: 1271066-TMS320C6205G HK200 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 288-LFBGA Mounting: SMD Interface: McBSP, PCI Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Family Name: TMS320C6205 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 288-BGA Microstar (16x16) Alternative Parts (Cross-Reference): TMS320C6205DGHK200; TMS320C6205ZHK200; TMS320C6205GHKA200; Introduction Date: October 01, 1999 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271066-TMS320C6205GHK200
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 288-LFBGA
Mounting: SMD
Interface: McBSP, PCI
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Family Name: TMS320C6205
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 288-BGA Microstar (16x16)
Alternative Parts (Cross-Reference): TMS320C6205DGHK200; TMS320C6205ZHK200; TMS320C6205GHKA200;
Introduction Date: October 01, 1999
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12673-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12673-ND
DSP (Digital Signal Processors) 296-12673-ND
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR 0 to 90 Product overview: TMS320C6205GHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6205GHK20 0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR 0 to 90 Product overview: TMS320C6205GHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6205GHK200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6205GHK200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6205GHK200
DSP (Digital Signal Processors) TMS320C6205GHK200
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6205GHK200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6205GHK200
Embedded - DSP (Digital Signal Processors) TMS320C6205GHK200
IC DSP FIXED POINT HP 288-BGA

IC DSP FIXED POINT HP 288-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6205GHK200 1271066-TMS320C6205GHK200 296-12673-ND 698-TMS320C6205GHK200 TMS320C6205GHK200 TMS320C6205GHK200
Product Name TMS320C6205 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6205GHK200 DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.50V 1.5V; 3.3V 3.3V
Clock Speed 250 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 500
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416GGU - 080845-DVC5416GGU - Win Source Electronics
Specs
Supply Voltage 1.60V
Package Type BGA; Other; 144-BGA MICROSTAR (12x12)
Clock Speed 160 MHz
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - HPSDM8148CCYE2 - 776185-HPSDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
4 suppliers