Texas Instruments TMS320C6204 Fixed-Point Digital Signal Processor TMS320C6204ZHK200

Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6204 Fixed-Point Digital Signal Processor - TMS320C6204ZHK200 - Texas Instruments
Dallas, TX, United States
TMS320C6204 Fixed-Point Digital Signal Processor
TMS320C6204ZHK200
TMS320C6204 Fixed-Point Digital Signal Processor TMS320C6204ZHK200
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Buy Now Datasheet
SMD 200MHz 128KB Dsp - 698-TMS320C6204ZHK200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MHz 128KB Dsp
698-TMS320C6204ZHK200
SMD 200MHz 128KB Dsp 698-TMS320C6204ZHK200
200MHz DSP, 128KB RAM, 16b/32b, LFBGA, Surface Mount Product overview: TMS320C6204ZHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 200MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204ZHK20 0 can be used for catalog matching and distributor lookup.

200MHz DSP, 128KB RAM, 16b/32b, LFBGA, Surface Mount Product overview: TMS320C6204ZHK200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, SMD, 200MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204ZHK200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26838-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26838-ND
DSP (Digital Signal Processors) 296-26838-ND
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204ZHK200 - 1271063-TMS320C6204ZHK200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204ZHK200
1271063-TMS320C6204ZHK200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204ZHK200 1271063-TMS320C6204ZHK200
Manufacturer: Texas Instruments Win Source Part Number: 1271063-TMS320C6204Z HK200 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 288-LFBGA Mounting: SMD Interface: McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Family Name: TMS320C6204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 288-BGA Microstar (16x16) Alternative Parts (Cross-Reference): TMS320C6204GHK200; TMS320C6204GLW200; TMS320C6204GLW; Introduction Date: July 12, 2004 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271063-TMS320C6204ZHK200
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 288-LFBGA
Mounting: SMD
Interface: McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Family Name: TMS320C6204
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 288-BGA Microstar (16x16)
Alternative Parts (Cross-Reference): TMS320C6204GHK200; TMS320C6204GLW200; TMS320C6204GLW;
Introduction Date: July 12, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6204ZHK200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6204ZHK200
Embedded - DSP (Digital Signal Processors) TMS320C6204ZHK200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6204ZHK200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6204ZHK200
DSP (Digital Signal Processors) TMS320C6204ZHK200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6204ZHK200 698-TMS320C6204ZHK200 296-26838-ND 1271063-TMS320C6204ZHK200 TMS320C6204ZHK200 TMS320C6204ZHK200
Product Name TMS320C6204 Fixed-Point Digital Signal Processor SMD 200MHz 128KB Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204ZHK200 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.5V; 3.3V 1.50V
Clock Speed 250 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 500
Operating Temperature -40 to 105 C (-40 to 221 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details