Texas Instruments 32-bit 200MHz BGA Dsp TMS320C6204GLW200

Description
32-BIT, 200MHz, OTHER DSP, PBGA340, 18 X 18 MM, PLASTIC, BGA-340 Product overview: TMS320C6204GLW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GLW20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-BIT, 200MHz, OTHER DSP, PBGA340, 18 X 18 MM, PLASTIC, BGA-340 Product overview: TMS320C6204GLW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GLW20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 200MHz BGA Dsp - 698-TMS320C6204GLW200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz BGA Dsp
698-TMS320C6204GLW200
32-bit 200MHz BGA Dsp 698-TMS320C6204GLW200
32-BIT, 200MHz, OTHER DSP, PBGA340, 18 X 18 MM, PLASTIC, BGA-340 Product overview: TMS320C6204GLW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GLW20 0 can be used for catalog matching and distributor lookup.

32-BIT, 200MHz, OTHER DSP, PBGA340, 18 X 18 MM, PLASTIC, BGA-340 Product overview: TMS320C6204GLW200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GLW200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GLW200
1271062-TMS320C6204GLW200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GLW200 1271062-TMS320C6204GLW200
Manufacturer: Texas Instruments Win Source Part Number: 1271062-TMS320C6204G LW200 Series: TMS320C62x Packaging: Tube Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 340-FBGA Mounting: SMD Interface: McBSP Part Status: Obsolete(EOL) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Family Name: TMS320C6204 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 340-BGA (18x18) Alternative Parts (Cross-Reference): TMS320C6204GHK200E; TMX320C6204GHK; TMS320C6204GHK; Introduction Date: October 01, 1999 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271062-TMS320C6204GLW200
Series: TMS320C62x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 340-FBGA
Mounting: SMD
Interface: McBSP
Part Status: Obsolete(EOL)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Family Name: TMS320C6204
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 340-BGA (18x18)
Alternative Parts (Cross-Reference): TMS320C6204GHK200E; TMX320C6204GHK; TMS320C6204GHK;
Introduction Date: October 01, 1999
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6204GLW200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6204GLW200
DSP (Digital Signal Processors) TMS320C6204GLW200
IC DSP FIXED POINT HP 340-BGA

IC DSP FIXED POINT HP 340-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6204GLW200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6204GLW200
Embedded - DSP (Digital Signal Processors) TMS320C6204GLW200
IC DSP FIXED POINT HP 340-BGA

IC DSP FIXED POINT HP 340-BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C6204GLW200 1271062-TMS320C6204GLW200 TMS320C6204GLW200 TMS320C6204GLW200
Product Name 32-bit 200MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GLW200 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 3.3V 1.50V
Package Type Other; BGA BGA; Other; 340-FBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADBF561WBBZ505 - Lingto Electronic Limited
Specs
Clock Speed 533 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
DSP (Digital Signal Processors) - CS48520-DQZ-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details