Texas Instruments TMS320C6204 Fixed-Point Digital Signal Processor TMS320C6204GHKA200

Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR -40 to 105
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6204 Fixed-Point Digital Signal Processor - TMS320C6204GHKA200 - Texas Instruments
Dallas, TX, United States
TMS320C6204 Fixed-Point Digital Signal Processor
TMS320C6204GHKA200
TMS320C6204 Fixed-Point Digital Signal Processor TMS320C6204GHKA200
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR -40 to 105

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6204GHKA200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6204GHKA200-ND
DSP (Digital Signal Processors) TMS320C6204GHKA200-ND
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GHKA200
1271061-TMS320C6204GHKA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GHKA200 1271061-TMS320C6204GHKA200
Manufacturer: Texas Instruments Win Source Part Number: 1271061-TMS320C6204G HKA200 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Categories: Integrated Circuits Supplier Device Package: 288-BGA Microstar (16x16) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 288-LFBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6204 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271061-TMS320C6204GHKA200
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Supplier Device Package: 288-BGA Microstar (16x16)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 288-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6204
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR 0 to 0 Product overview: TMS320C6204GHKA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GHKA2 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR 0 to 0 Product overview: TMS320C6204GHKA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6204GHKA200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6204GHKA200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6204GHKA200
Embedded - DSP (Digital Signal Processors) TMS320C6204GHKA200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6204GHKA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6204GHKA200
DSP (Digital Signal Processors) TMS320C6204GHKA200
IC FIXED-POINT DSP 288-BGA

IC FIXED-POINT DSP 288-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6204GHKA200 TMS320C6204GHKA200-ND 1271061-TMS320C6204GHKA200 698-TMS320C6204GHKA200 TMS320C6204GHKA200 TMS320C6204GHKA200
Product Name TMS320C6204 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6204GHKA200 BGA Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.5V; 3.3V 1.50V 3.3V
Clock Speed 250 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 500
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers