Fixed-Point Digital Signal Processor 384-FCBGA
IC FIXED-POINT DSP 384-BGA
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA384
IC FIXED-POINT DSP 384-BGA
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6202GLS200 | TMS320C6202GLS200-ND | TMS320C6202GLS200 | TMS320C6202GLS200 |
| Product Name | TMS320C6202 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 384-BFBGA, FCBGA | BGA; Other; BGA384 | BGA; Other; 384-BFBGA, FCBGA | |
| Pin Count | 384 | |||
| Clock Speed | 200 MHz | 200 MHz |