Texas Instruments TMS320C6202B Fixed-Point Digital Signal Processor TMS320C6202BGNY250

Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 384-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6202B Fixed-Point Digital Signal Processor - TMS320C6202BGNY250 - Texas Instruments
Dallas, TX, United States
TMS320C6202B Fixed-Point Digital Signal Processor
TMS320C6202BGNY250
TMS320C6202B Fixed-Point Digital Signal Processor TMS320C6202BGNY250
Fixed-Point Digital Signal Processor 384-FC/CSP

Fixed-Point Digital Signal Processor 384-FC/CSP

Buy Now Datasheet
Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: TMS320C6202BGNY250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202BGNY2 50 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 384-FC/CSP 0 to 90 Product overview: TMS320C6202BGNY250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6202BGNY250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202BGNY250
797299-TMS320C6202BGNY250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202BGNY250 797299-TMS320C6202BGNY250
Manufacturer: Texas Instruments Win Source Part Number: 797299-TMS320C6202BG NY250 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 384-FBGA, FCCSPBGA Mounting: SMD Interface: McBSP Clock Rate: 250MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.50V Family Name: TMS320C6202B Categories: Integrated Circuits (ICs) Manufacturer Package: 384-FC/CSP (18x18) Alternative Parts (Cross-Reference): TMS320C6202BZNZ250; TMS320C6202BGNZ250; TMS320C6202BGLS250; TMS320C6202BGJL250; TMS320C6202BGLS250; Introduction Date: October 01, 1999 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797299-TMS320C6202BGNY250
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 384-FBGA, FCCSPBGA
Mounting: SMD
Interface: McBSP
Clock Rate: 250MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.50V
Family Name: TMS320C6202B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 384-FC/CSP (18x18)
Alternative Parts (Cross-Reference): TMS320C6202BZNZ250; TMS320C6202BGNZ250; TMS320C6202BGLS250; TMS320C6202BGJL250; TMS320C6202BGLS250;
Introduction Date: October 01, 1999
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-15122-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-15122-5-ND
DSP (Digital Signal Processors) 296-15122-5-ND
IC FIXED-POINT DSP 384-FC/CSP

IC FIXED-POINT DSP 384-FC/CSP

Buy Now Datasheet
 - TMS320C6202BGNY250 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA384

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 250MHz, CMOS, PBGA384

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6202BGNY250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6202BGNY250
DSP (Digital Signal Processors) TMS320C6202BGNY250
IC FIXED-POINT DSP 384-FC/CSP

IC FIXED-POINT DSP 384-FC/CSP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6202BGNY250 698-TMS320C6202BGNY250 797299-TMS320C6202BGNY250 296-15122-5-ND TMS320C6202BGNY250 TMS320C6202BGNY250
Product Name TMS320C6202B Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6202BGNY250 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 3.3V 3.3V 1.50V 1.5V; 3.3V
Clock Speed 600 MHz 250 MHz 250 MHz 250 MHz 250 MHz
MMACS 600
DMA Channels 4
Package Type Other; FBGA PBGA; Other; 384-FBGA, FCCSPBGA Other; FC/CSP384 BGA; PBGA; Other; 384-FBGA, FCCSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA787BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers