Texas Instruments TMS320C6201 Fixed-Point Digital Signal Processor TMS320C6201GJLA200

Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6201 Fixed-Point Digital Signal Processor - TMS320C6201GJLA200 - Texas Instruments
Dallas, TX, United States
TMS320C6201 Fixed-Point Digital Signal Processor
TMS320C6201GJLA200
TMS320C6201 Fixed-Point Digital Signal Processor TMS320C6201GJLA200
Fixed-Point Digital Signal Processor 352-FCBGA

Fixed-Point Digital Signal Processor 352-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6201GJLA200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6201GJLA200-ND
DSP (Digital Signal Processors) TMS320C6201GJLA200-ND
IC FIXED-POINT DSP 352-FC/CSP

IC FIXED-POINT DSP 352-FC/CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJLA200
1271051-TMS320C6201GJLA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJLA200 1271051-TMS320C6201GJLA200
Manufacturer: Texas Instruments Win Source Part Number: 1271051-TMS320C6201G JLA200 Series: TMS320C62x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 352-BBGA, FCBGA Exposed Pad Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.80V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 352-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320C6201GJL200; TMS320C6201GGP200; TMS320C6201GJC200; TMS320C6201GJLA200; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271051-TMS320C6201GJLA200
Series: TMS320C62x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 352-BBGA, FCBGA Exposed Pad
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 352-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6201GJL200; TMS320C6201GGP200; TMS320C6201GJC200; TMS320C6201GJLA200;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6201GJLA200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA352

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA352

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 352-FCBGA -40 to 105 Product overview: TMS320C6201GJLA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6201GJLA2 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 352-FCBGA -40 to 105 Product overview: TMS320C6201GJLA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6201GJLA200 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6201GJLA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6201GJLA200
DSP (Digital Signal Processors) TMS320C6201GJLA200
IC FIXED-POINT DSP 352-FC/CSP

IC FIXED-POINT DSP 352-FC/CSP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6201GJLA200 TMS320C6201GJLA200-ND 1271051-TMS320C6201GJLA200 TMS320C6201GJLA200 698-TMS320C6201GJLA200 TMS320C6201GJLA200
Product Name TMS320C6201 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6201GJLA200 Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.8V; 3.3V 1.80V 3.3V
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
DMA Channels 4
Package Type Other; 352-BBGA, FCBGA Exposed Pad BGA; Other; FCBGA352 Other; FCBGA BGA; Other; 352-BBGA, FCBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
DSP (Digital Signal Processors) - D36155ZWS160 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 144-LFBGA
View Details
3 suppliers