Fixed-Point Digital Signal Processor 118-BGA MICROSTAR JUNIOR 0 to 0 Product overview: TMS320C5545AZQW10R from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5545AZQW1
Manufacturer: Texas Instruments
Win Source Part Number: 219318-TMS320C5545AZ
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.30V
Family Name: TMS320C5545
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TC)
Alternative Parts (Cross-Reference): TMS320C5545AZQW10; TMS320C5545AZQWA10;
Country of Origin: Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
TMS320C5545AZQW10R
TMS320C5545AZQW10R
TMS320C5545AZQW10R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C5545AZQW10R | 219318-TMS320C5545AZQW10R | TMS320C5545AZQW10R-ND | TMS320C5545AZQW10R | TMS320C5545AZQW10R |
| Product Name | BGA Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5545AZQW10R | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Supply Voltage | 1.05V, 1.30V | 1.8V; 2.5V; 3.3V; 1.05V, 1.30V | |||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz |