Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C5535AZHH10 | 296-29560-ND | TMS320C5535AZHH10 | TMS320C5535AZHH10 |
| Product Name | TMS320C5535 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8V; 2.5V; 3.3V; 1.05V, 1.30V | ||
| Clock Speed | 50 to 100 MHz | 100 MHz | 100 MHz | 100 MHz |
| MMACS | 100 to 200 | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |