Manufacturer: Texas Instruments
Win Source Part Number: 1321882-TMS320C5535A
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Standard Package: 160
Mounting: Surface Mount
Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 320kB
Voltage - Core: 1.30V
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320C5535AZAYA
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
IC DSP FIXED-POINT 144BGA
Fixed-Point Digital Signal Processor 144-NFBGA -40 to 85 Product overview: TMS320C5535AZAYA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5535AZAYA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
IC DSP FIXED-POINT 144BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1321882-TMS320C5535AZAYA10 | 296-TMS320C5535AZAYA10-ND | 698-TMS320C5535AZAYA10 | TMS320C5535AZAYA10 | TMS320C5535AZAYA10 | TMS320C5535AZAYA10 |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.30V | 1.8V; 2.5V; 3.3V; 1.30V | ||||
| Package Type | Other; 144-LFBGA | Other; 144-LFBGA | BGA; Other; 144-LFBGA | |||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |