Texas Instruments High-Performance Analog Dsp TMS320C5535AZAYA05

Description
IC DSP FIXED-POINT 144BGA Product overview: TMS320C5535AZAYA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5535AZAYA 05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DSP FIXED-POINT 144BGA Product overview: TMS320C5535AZAYA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5535AZAYA 05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DSP FIXED-POINT 144BGA Product overview: TMS320C5535AZAYA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5535AZAYA 05 can be used for catalog matching and distributor lookup.

IC DSP FIXED-POINT 144BGA Product overview: TMS320C5535AZAYA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5535AZAYA05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1319920-TMS320C5535AZAYA05 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1319920-TMS320C5535AZAYA05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1319920-TMS320C5535AZAYA05
Manufacturer: Texas Instruments Win Source Part Number: 1319920-TMS320C5535A ZAYA05 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5535AZAYA 05 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319920-TMS320C5535AZAYA05
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Standard Package: 160
Mounting: Surface Mount
Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate: 50MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320C5535AZAYA05
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant

Buy Now
DSP (Digital Signal Processors) - 296-TMS320C5535AZAYA05-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C5535AZAYA05-ND
DSP (Digital Signal Processors) 296-TMS320C5535AZAYA05-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5535AZAYA05 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5535AZAYA05
Embedded - DSP (Digital Signal Processors) TMS320C5535AZAYA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C5535AZAYA05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C5535AZAYA05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5535AZAYA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5535AZAYA05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5535AZAYA05
DSP (Digital Signal Processors) TMS320C5535AZAYA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C5535AZAYA05 1319920-TMS320C5535AZAYA05 296-TMS320C5535AZAYA05-ND TMS320C5535AZAYA05 TMS320C5535AZAYA05 TMS320C5535AZAYA05
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.05 V 1.05V 1.8V; 2.5V; 3.3V; 1.05V
Package Type Other; Tray Other; 144-LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA
Pin Count 144 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21369KSWZ-4A - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type DAI, DPI
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216ECH - 772731-DM355ZCE216ECH - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 598-1665-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers