Texas Instruments Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5535AZAY10

Description
Win Source Part Number: 1265142-TMS320C5535A ZAY10 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.30V Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TMS320C5535AZAY1 0 Base Product Number: TMS320
Request a Quote Datasheet
Description
Win Source Part Number: 1265142-TMS320C5535A ZAY10 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.30V Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TMS320C5535AZAY1 0 Base Product Number: TMS320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1265142-TMS320C5535AZAY10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265142-TMS320C5535AZAY10
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265142-TMS320C5535AZAY10
Win Source Part Number: 1265142-TMS320C5535A ZAY10 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.30V Package / Case: 144-LFBGA Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-TMS320C5535AZAY1 0 Base Product Number: TMS320

Win Source Part Number: 1265142-TMS320C5535AZAY10
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 320kB
Voltage - Core: 1.30V
Package / Case: 144-LFBGA
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -10°C ~ 70°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-TMS320C5535AZAY10
Base Product Number: TMS320

Buy Now
DSP (Digital Signal Processors) - 296-TMS320C5535AZAY10-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C5535AZAY10-ND
DSP (Digital Signal Processors) 296-TMS320C5535AZAY10-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 144-NFBGA -10 to 70 Product overview: TMS320C5535AZAY10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5535AZAY1 0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 144-NFBGA -10 to 70 Product overview: TMS320C5535AZAY10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5535AZAY10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5535AZAY10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5535AZAY10
DSP (Digital Signal Processors) TMS320C5535AZAY10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5535AZAY10 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5535AZAY10
Embedded - DSP (Digital Signal Processors) TMS320C5535AZAY10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C5535AZAY10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C5535AZAY10
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5535AZAY10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1265142-TMS320C5535AZAY10 296-TMS320C5535AZAY10-ND 698-TMS320C5535AZAY10 TMS320C5535AZAY10 TMS320C5535AZAY10 TMS320C5535AZAY10
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.30V 1.8V; 2.5V; 3.3V; 1.30V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21160NKB-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Embedded - DSP (Digital Signal Processors) - CS48DV2A-DQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details