Texas Instruments TMS320C5534 Fixed-Point Digital Signal Processor TMS320C5534AZHHA10

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C5534 is a fixed-point digital signal processor designed for low-power applications such as wireless audio, voice, and portable medical devices. It is packaged in a 144-terminal Pb-free plastic BGA (ZHHSuffix) with a body size of 12.0 mm × 12.0 mm. The device features a TMS320C55x CPU core capable of 50 MHz or 100 MHz operation, dual MAC units, 320 KB of on-chip RAM, 128 KB of on-chip ROM, a tightly coupled FFT hardware accelerator, USB 2.0 high-speed device support, an I2S interface, a 10-bit SAR ADC, and an RTC. Core operating voltages are 1.05 V at 50 MHz or 1.3 V at 100 MHz, with I/O voltages selectable at 1.8 V, 2.5 V, 2.75 V, or 3.3 V. It includes four isolated power domains and three integrated LDOs for core, analog, and USB power.

Datasheet Summary
Powered by GS/AI

The TMS320C5534 is a fixed-point digital signal processor designed for low-power applications such as wireless audio, voice, and portable medical devices. It is packaged in a 144-terminal Pb-free plastic BGA (ZHHSuffix) with a body size of 12.0 mm × 12.0 mm. The device features a TMS320C55x CPU core capable of 50 MHz or 100 MHz operation, dual MAC units, 320 KB of on-chip RAM, 128 KB of on-chip ROM, a tightly coupled FFT hardware accelerator, USB 2.0 high-speed device support, an I2S interface, a 10-bit SAR ADC, and an RTC. Core operating voltages are 1.05 V at 50 MHz or 1.3 V at 100 MHz, with I/O voltages selectable at 1.8 V, 2.5 V, 2.75 V, or 3.3 V. It includes four isolated power domains and three integrated LDOs for core, analog, and USB power.

Suppliers

Company
Product
Description
Supplier Links
TMS320C5534 Fixed-Point Digital Signal Processor - TMS320C5534AZHHA10 - Texas Instruments
Dallas, TX, United States
TMS320C5534 Fixed-Point Digital Signal Processor
TMS320C5534AZHHA10
TMS320C5534 Fixed-Point Digital Signal Processor TMS320C5534AZHHA10
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5534AZHHA10
809236-TMS320C5534AZHHA10
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5534AZHHA10 809236-TMS320C5534AZHHA10
Manufacturer: Texas Instruments Win Source Part Number: 809236-TMS320C5534AZ HHA10 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Interface: I2C, I2S, MMC/SD, SPI, UART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 256kB Voltage - Core: 1.05V, 1.30V Supplier Device Package: 144-BGA MICROSTAR (12x12) Temperature Range - Operating: -40°C ~ 85°C (TC) Manufacturer Package: 144-LFBGA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: TMS320C5534

Manufacturer: Texas Instruments
Win Source Part Number: 809236-TMS320C5534AZHHA10
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Interface: I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 256kB
Voltage - Core: 1.05V, 1.30V
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Manufacturer Package: 144-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: TMS320C5534

Buy Now
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85 Product overview: TMS320C5534AZHHA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5534AZHHA 10 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85 Product overview: TMS320C5534AZHHA10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5534AZHHA10 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5534AZHHA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5534AZHHA10
DSP (Digital Signal Processors) TMS320C5534AZHHA10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now
DSP (Digital Signal Processors) - TMS320C5534AZHHA10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5534AZHHA10
DSP (Digital Signal Processors) TMS320C5534AZHHA10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5534AZHHA10 809236-TMS320C5534AZHHA10 698-TMS320C5534AZHHA10 TMS320C5534AZHHA10
Product Name TMS320C5534 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C5534AZHHA10 BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.05V, 1.30V 1.3V
Clock Speed 50 to 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -10 C (14 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
Specs
Clock Speed 150 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type CAN, I2C, McBSP, SPI, UART
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-SM320C32PCMA40 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers