Texas Instruments TMS320C5534 Fixed-Point Digital Signal Processor TMS320C5534AZHH05

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5534 Fixed-Point Digital Signal Processor - TMS320C5534AZHH05 - Texas Instruments
Dallas, TX, United States
TMS320C5534 Fixed-Point Digital Signal Processor
TMS320C5534AZHH05
TMS320C5534 Fixed-Point Digital Signal Processor TMS320C5534AZHH05
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Buy Now Datasheet
 - TMS320C5534AZHH05 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5534AZHH05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5534AZHH05
DSP (Digital Signal Processors) TMS320C5534AZHH05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now
DSP (Digital Signal Processors) - TMS320C5534AZHH05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5534AZHH05
DSP (Digital Signal Processors) TMS320C5534AZHH05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5534AZHH05 TMS320C5534AZHH05 TMS320C5534AZHH05
Product Name TMS320C5534 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V
Clock Speed 50 to 100 MHz 50 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details