Texas Instruments TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHH05

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5533 Fixed-Point Digital Signal Processor - TMS320C5533AZHH05 - Texas Instruments
Dallas, TX, United States
TMS320C5533 Fixed-Point Digital Signal Processor
TMS320C5533AZHH05
TMS320C5533 Fixed-Point Digital Signal Processor TMS320C5533AZHH05
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Buy Now Datasheet
 - TMS320C5533AZHH05 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Supplier's Site Datasheet
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70 Product overview: TMS320C5533AZHH05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5533AZHH0 5 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70 Product overview: TMS320C5533AZHH05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5533AZHH05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42798-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42798-ND
DSP (Digital Signal Processors) 296-42798-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5533AZHH05 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5533AZHH05
Embedded - DSP (Digital Signal Processors) TMS320C5533AZHH05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5533AZHH05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5533AZHH05
DSP (Digital Signal Processors) TMS320C5533AZHH05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5533AZHH05 TMS320C5533AZHH05 698-TMS320C5533AZHH05 296-42798-ND TMS320C5533AZHH05 TMS320C5533AZHH05
Product Name TMS320C5533 Fixed-Point Digital Signal Processor BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V
Clock Speed 50 to 100 MHz 50 MHz 50 MHz 50 MHz 50 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053901QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details