Texas Instruments TMS320C5532 Fixed-Point Digital Signal Processor TMS320C5532AZHHA05

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C5532 Fixed-Point Digital Signal Processor - TMS320C5532AZHHA05 - Texas Instruments
Dallas, TX, United States
TMS320C5532 Fixed-Point Digital Signal Processor
TMS320C5532AZHHA05
TMS320C5532 Fixed-Point Digital Signal Processor TMS320C5532AZHHA05
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-30041-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-30041-ND
DSP (Digital Signal Processors) 296-30041-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
 - TMS320C5532AZHHA05 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C5532AZHHA05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5532AZHHA05
DSP (Digital Signal Processors) TMS320C5532AZHHA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5532AZHHA05 296-30041-ND TMS320C5532AZHHA05 TMS320C5532AZHHA05
Product Name TMS320C5532 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V
Clock Speed 50 to 100 MHz 50 MHz 50 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM8107AAAR11 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
View Details
3 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers