Texas Instruments TMS320C5532 Fixed-Point Digital Signal Processor TMS320C5532AZHH10

Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote
Description
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor designed for low-power applications, featuring a TMS320C55x core with up to 100 MHz clock rate, 320 KB on-chip RAM, 128 KB on-chip ROM, and a tightly coupled FFT hardware accelerator. Includes a 10-bit SAR ADC, USB 2.0 device port, I2S, SPI, I2C, UART, and 32 general-purpose I/O pins. Packages in a 144-terminal Pb-free plastic BGA (ZHHSuffix) measuring 12.0 mm × 12.0 mm. Operates with a 1.05-V core at 50 MHz or 1.3-V core at 100 MHz, supporting 1.8-V, 2.5-V, 2.75-V, or 3.3-V I/Os. Industrial temperature devices available.

Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor designed for low-power applications, featuring a TMS320C55x core with up to 100 MHz clock rate, 320 KB on-chip RAM, 128 KB on-chip ROM, and a tightly coupled FFT hardware accelerator. Includes a 10-bit SAR ADC, USB 2.0 device port, I2S, SPI, I2C, UART, and 32 general-purpose I/O pins. Packages in a 144-terminal Pb-free plastic BGA (ZHHSuffix) measuring 12.0 mm × 12.0 mm. Operates with a 1.05-V core at 50 MHz or 1.3-V core at 100 MHz, supporting 1.8-V, 2.5-V, 2.75-V, or 3.3-V I/Os. Industrial temperature devices available.

Suppliers

Company
Product
Description
Supplier Links
TMS320C5532 Fixed-Point Digital Signal Processor - TMS320C5532AZHH10 - Texas Instruments
Dallas, TX, United States
TMS320C5532 Fixed-Point Digital Signal Processor
TMS320C5532AZHH10
TMS320C5532 Fixed-Point Digital Signal Processor TMS320C5532AZHH10
Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Fixed-Point Digital Signal Processor 144-BGA MICROSTAR -10 to 70

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32741-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32741-ND
DSP (Digital Signal Processors) 296-32741-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
 - TMS320C5532AZHH10 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 0-Ext Bit, 12MHz, CMOS, PBGA144

Supplier's Site Datasheet
16-bit 100MHz 128KB 1.3V Dsp - 698-TMS320C5532AZHH10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 100MHz 128KB 1.3V Dsp
698-TMS320C5532AZHH10
16-bit 100MHz 128KB 1.3V Dsp 698-TMS320C5532AZHH10
100MHz DSP, 32b, 128KB, 16-bit, BGA, 1.3V, I2C, SPI, UART Product overview: TMS320C5532AZHH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 128KB, 1.3V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 128KB, 1.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZHH1 0 can be used for catalog matching and distributor lookup.

100MHz DSP, 32b, 128KB, 16-bit, BGA, 1.3V, I2C, SPI, UART Product overview: TMS320C5532AZHH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 128KB, 1.3V, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 128KB, 1.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZHH10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TEXAS INSTRUMENTS TMS320C5532AZHH10IC, DSP, C55X, FIXED-POINT, 144BGA - 815-TMS320C5532AZHH10 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TMS320C5532AZHH10IC, DSP, C55X, FIXED-POINT, 144BGA
815-TMS320C5532AZHH10
TEXAS INSTRUMENTS TMS320C5532AZHH10IC, DSP, C55X, FIXED-POINT, 144BGA 815-TMS320C5532AZHH10
TEXAS INSTRUMENTS TMS320C5532AZHH10IC, DSP, C55X, FIXED-POINT, 144BGA

TEXAS INSTRUMENTS TMS320C5532AZHH10IC, DSP, C55X, FIXED-POINT, 144BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5532AZHH10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5532AZHH10
DSP (Digital Signal Processors) TMS320C5532AZHH10
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C5532AZHH10 296-32741-ND TMS320C5532AZHH10 698-TMS320C5532AZHH10 815-TMS320C5532AZHH10 TMS320C5532AZHH10
Product Name TMS320C5532 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 16-bit 100MHz 128KB 1.3V Dsp TEXAS INSTRUMENTS TMS320C5532AZHH10IC, DSP, C55X, FIXED-POINT, 144BGA DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V 1.3V 1.3V
Clock Speed 50 to 100 MHz 100 MHz 100 MHz 100 MHz
MMACS 100 to 200
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details
DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers