Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5532AZAYA05

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319921-TMS320C5532A ZAYA05 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 64kB Voltage - Core: 1.05V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5532AZAYA 05 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319921-TMS320C5532A ZAYA05 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 64kB Voltage - Core: 1.05V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5532AZAYA 05 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1319921-TMS320C5532AZAYA05 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1319921-TMS320C5532AZAYA05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1319921-TMS320C5532AZAYA05
Manufacturer: Texas Instruments Win Source Part Number: 1319921-TMS320C5532A ZAYA05 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Standard Package: 160 Mounting: Surface Mount Interface: I2C, I2S, MMC/SD, SPI, UART Clock Rate: 50MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 64kB Voltage - Core: 1.05V Supplier Device Package: 144-NFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TC) Case / Package: 144-LFBGA ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-TMS320C5532AZAYA 05 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319921-TMS320C5532AZAYA05
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Standard Package: 160
Mounting: Surface Mount
Interface: I2C, I2S, MMC/SD, SPI, UART
Clock Rate: 50MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 64kB
Voltage - Core: 1.05V
Supplier Device Package: 144-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320C5532AZAYA05
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant

Buy Now
Low-Power 100MHz Dsp - 698-TMS320C5532AZAYA05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 100MHz Dsp
698-TMS320C5532AZAYA05
Low-Power 100MHz Dsp 698-TMS320C5532AZAYA05
Low power C55x fixed point DSP- up to 100MHz 144-NFBGA -40 to 85 Product overview: TMS320C5532AZAYA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZAYA 05 can be used for catalog matching and distributor lookup.

Low power C55x fixed point DSP- up to 100MHz 144-NFBGA -40 to 85 Product overview: TMS320C5532AZAYA05 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C5532AZAYA05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-TMS320C5532AZAYA05-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320C5532AZAYA05-ND
DSP (Digital Signal Processors) 296-TMS320C5532AZAYA05-ND
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAYA05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAYA05
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C5532AZAYA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320C5532AZAYA05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C5532AZAYA05
DSP (Digital Signal Processors) TMS320C5532AZAYA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C5532AZAYA05 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C5532AZAYA05
Embedded - DSP (Digital Signal Processors) TMS320C5532AZAYA05
IC DSP FIXED-POINT 144BGA

IC DSP FIXED-POINT 144BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1319921-TMS320C5532AZAYA05 698-TMS320C5532AZAYA05 296-TMS320C5532AZAYA05-ND TMS320C5532AZAYA05 TMS320C5532AZAYA05 TMS320C5532AZAYA05
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Low-Power 100MHz Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.05V 1.8V; 2.5V; 3.3V; 1.05V
Package Type Other; 144-LFBGA Other; 144-LFBGA BGA; Other; 144-LFBGA
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Dsp - 698-NQ84001TNB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers